Texas Instruments Interface - Interface - I/O Expanders - PCF8574PW PCF8574PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 130023-PCF8574PW Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.5 V to 6 V Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 130023-PCF8574PW Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.5 V to 6 V Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCF8574PW
130023-PCF8574PW
Interface - Interface - I/O Expanders - PCF8574PW 130023-PCF8574PW
Manufacturer: Texas Instruments Win Source Part Number: 130023-PCF8574PW Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.5 V to 6 V Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 130023-PCF8574PW
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 1mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.5 V to 6 V
Max Frequency: 100kHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC, I/O EXPANDER, 8BIT, 100KHZ, TSSOP-20 - 815-PCF8574PW - Utmel Electronic Limited
Hong Kong, China
IC, I/O EXPANDER, 8BIT, 100KHZ, TSSOP-20
815-PCF8574PW
IC, I/O EXPANDER, 8BIT, 100KHZ, TSSOP-20 815-PCF8574PW
IC, I/O EXPANDER, 8BIT, 100KHZ, TSSOP-20

IC, I/O EXPANDER, 8BIT, 100KHZ, TSSOP-20

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 130023-PCF8574PW 815-PCF8574PW
Product Name Interface - Interface - I/O Expanders - PCF8574PW IC, I/O EXPANDER, 8BIT, 100KHZ, TSSOP-20
Number of Expansion Slots 20
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 2x36 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 36
View Details
DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details