DIODES Incorporated Interface - Interface - I/O Expanders - PI4IOE5V9539ZDEX PI4IOE5V9539ZDEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889163-PI4IOE5V9539Z DEX Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 16 I²C 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Number of I/O: 16 Family Name: PI4IOE5 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4IOE5V9539ZDEXDICT , PI4IOE5V9539ZDEXDITR , PI4IOE5V9539ZDEXDIDK R, PI4IOE5V9539ZDEX-ND
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889163-PI4IOE5V9539Z DEX Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 16 I²C 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Number of I/O: 16 Family Name: PI4IOE5 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4IOE5V9539ZDEXDICT , PI4IOE5V9539ZDEXDITR , PI4IOE5V9539ZDEXDIDK R, PI4IOE5V9539ZDEX-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PI4IOE5V9539ZDEX - 889163-PI4IOE5V9539ZDEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PI4IOE5V9539ZDEX
889163-PI4IOE5V9539ZDEX
Interface - Interface - I/O Expanders - PI4IOE5V9539ZDEX 889163-PI4IOE5V9539ZDEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889163-PI4IOE5V9539Z DEX Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 16 I²C 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Number of I/O: 16 Family Name: PI4IOE5 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4IOE5V9539ZDEXDICT , PI4IOE5V9539ZDEXDITR , PI4IOE5V9539ZDEXDIDK R, PI4IOE5V9539ZDEX-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 889163-PI4IOE5V9539ZDEX
Operating Temperature Range: -40°C ~ 85°C
Features: I/O Expander 16 I²C 24-TSSOP
Package: 24-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Number of I/O: 16
Family Name: PI4IOE5
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI4IOE5V9539ZDEXDICT, PI4IOE5V9539ZDEXDITR, PI4IOE5V9539ZDEXDIDKR, PI4IOE5V9539ZDEX-ND

Buy Now Datasheet
Interface - I/O Expanders - PI4IOE5V9539ZDEX - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PI4IOE5V9539ZDEX
Interface - I/O Expanders PI4IOE5V9539ZDEX
IC I/O EXPANDER 16B I2C 24TQFN

IC I/O EXPANDER 16B I2C 24TQFN

Supplier's Site Datasheet
IC I/O EXPANDER 16B I2C 24TQFN - 233-PI4IOE5V9539ZDEX - Utmel Electronic Limited
Hong Kong, China
IC I/O EXPANDER 16B I2C 24TQFN
233-PI4IOE5V9539ZDEX
IC I/O EXPANDER 16B I2C 24TQFN 233-PI4IOE5V9539ZDEX
IC I/O EXPANDER 16B I2C 24TQFN

IC I/O EXPANDER 16B I2C 24TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited
Product Category Bus Expanders Bus Expanders Bus Expanders
Product Number 889163-PI4IOE5V9539ZDEX PI4IOE5V9539ZDEX 233-PI4IOE5V9539ZDEX
Product Name Interface - Interface - I/O Expanders - PI4IOE5V9539ZDEX Interface - I/O Expanders IC I/O EXPANDER 16B I2C 24TQFN
Bus Protocols I²C
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
SAS Expander - 3x36R - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 36
View Details