Texas Instruments Interface - Interface - I/O Expanders - PCA9538PWR PCA9538PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 026469-PCA9538PWR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026469-PCA9538PWR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9538PWR
026469-PCA9538PWR
Interface - Interface - I/O Expanders - PCA9538PWR 026469-PCA9538PWR
Manufacturer: Texas Instruments Win Source Part Number: 026469-PCA9538PWR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026469-PCA9538PWR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - I/O Expanders - PCA9538PWR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCA9538PWR
Interface - I/O Expanders PCA9538PWR
IC I/O EXPANDER I2C 8B 16TSSOP

IC I/O EXPANDER I2C 8B 16TSSOP

Supplier's Site Datasheet
TEXAS INSTRUMENTS PCA9538PWR I/O EXPANDER, 8 BIT, 400KHZ, TSSOP-16, FULL REEL - 815-PCA9538PWR - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS PCA9538PWR I/O EXPANDER, 8 BIT, 400KHZ, TSSOP-16, FULL REEL
815-PCA9538PWR
TEXAS INSTRUMENTS PCA9538PWR I/O EXPANDER, 8 BIT, 400KHZ, TSSOP-16, FULL REEL 815-PCA9538PWR
TEXAS INSTRUMENTS PCA9538PWR I/O EXPANDER, 8 BIT, 400KHZ, TSSOP-16, FULL REEL

TEXAS INSTRUMENTS PCA9538PWR I/O EXPANDER, 8 BIT, 400KHZ, TSSOP-16, FULL REEL

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited
Product Category Bus Expanders Bus Expanders Bus Expanders
Product Number 026469-PCA9538PWR PCA9538PWR 815-PCA9538PWR
Product Name Interface - Interface - I/O Expanders - PCA9538PWR Interface - I/O Expanders TEXAS INSTRUMENTS PCA9538PWR I/O EXPANDER, 8 BIT, 400KHZ, TSSOP-16, FULL REEL
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 3x48 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 48
View Details
PCI Express Control of PXI Express - PCIe-PXIe-8638 - ADLINK Technology Inc.
Specs
Bus Protocols PXI Express
View Details