MaxLinear, Inc. Interface - Interface - I/O Expanders - XRA1201PIG24TR-F XRA1201PIG24TR-F

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 806081-XRA1201PIG24T R-F Packaging: Reel Mounting Style: SMD Output Type: Open Drain Interface: I2C, SMBus Number of I/O: 16 Interrupt Output: Yes Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400kHz Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 806081-XRA1201PIG24T R-F Packaging: Reel Mounting Style: SMD Output Type: Open Drain Interface: I2C, SMBus Number of I/O: 16 Interrupt Output: Yes Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400kHz Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - XRA1201PIG24TR-F - 806081-XRA1201PIG24TR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - XRA1201PIG24TR-F
806081-XRA1201PIG24TR-F
Interface - Interface - I/O Expanders - XRA1201PIG24TR-F 806081-XRA1201PIG24TR-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 806081-XRA1201PIG24T R-F Packaging: Reel Mounting Style: SMD Output Type: Open Drain Interface: I2C, SMBus Number of I/O: 16 Interrupt Output: Yes Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400kHz Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 806081-XRA1201PIG24TR-F
Packaging: Reel
Mounting Style: SMD
Output Type: Open Drain
Interface: I2C, SMBus
Number of I/O: 16
Interrupt Output: Yes
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 400kHz
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
IC I/O PORT EXPANDER 16 BIT I2C - 493-XRA1201PIG24TR-F - Utmel Electronic Limited
Hong Kong, China
IC I/O PORT EXPANDER 16 BIT I2C
493-XRA1201PIG24TR-F
IC I/O PORT EXPANDER 16 BIT I2C 493-XRA1201PIG24TR-F
IC I/O PORT EXPANDER 16 BIT I2C

IC I/O PORT EXPANDER 16 BIT I2C

Supplier's Site
Interface - I/O Expanders - XRA1201PIG24TR-F - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
XRA1201PIG24TR-F
Interface - I/O Expanders XRA1201PIG24TR-F
IC I/O PORT EXPANDER 16 BIT I2C

IC I/O PORT EXPANDER 16 BIT I2C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders Bus Expanders
Product Number 806081-XRA1201PIG24TR-F 493-XRA1201PIG24TR-F XRA1201PIG24TR-F
Product Name Interface - Interface - I/O Expanders - XRA1201PIG24TR-F IC I/O PORT EXPANDER 16 BIT I2C Interface - I/O Expanders
Number of Expansion Slots 24
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 2x24 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 24
View Details
PCI-to-PCI Expansion System - PCIS-8580-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details