U.S. Plastic Corporation Poly-Dolly & Poly-Dolly ATD 3160

Description
A U-shaped barrel platform and double looped strap make for easy loading. A lightweight design, kick plate, and rolled-grip handles make for easy tipping. Large 10 wheels and ergonomic design make transport easy and trouble free. The common dolly has been rattling around industrial plants for 200 years virtually unchanged in design and function. It has been a good tool, but not efficient enough. Poly- Dolly, the multi-functional two wheel dispensing station, takes the dolly out of the Industrial Revolution and into the 21st Century. With Poly-Dolly, mobile dispensing is no longer a cumbersome, risky business. It transports 55-gallon drums with ease, tilts to become an efficient self-dispensing station, and acts as its own secondary containment unit. By reducing unnecessary and dangerous drum handling, Poly-Dolly protects workers, improves efficiency, and helps improve profits. Made of long-lasting tough polyethylene, Poly-Dolly is strong enough to withstand daily bumps and scuffs and will not rust or corrode. That is why companies are saying: Goodbye dolly. Hello Poly-Dolly. Drain hole into sump area is elevated 1-1/2 above dispensing well for major spills. Transports and dispenses up to 55-gallon drums. Tough polyethylene construction; will not rust or corrode. Rolls easily through 36 doorways. Drain plug simplifies removal of contents from sump. Extra large, easy roll 10 polyolefin wheels. Integrally-molded handle for extra strength. Rolled-grip handle makes lifting easy. Durable buckle & strap add security and stability. Forkliftable from rear. Patent enclosed sump. Regulations: EPA 40 CFR 264.175, SPCC and NPDES. Weight: 94.4 Lbs. Load Capacity: 600 Lbs. Spill Capacity: 70 gallon. Dimensions: 69 Long x 32 Wide x 26.5 High.
Description
A U-shaped barrel platform and double looped strap make for easy loading. A lightweight design, kick plate, and rolled-grip handles make for easy tipping. Large 10 wheels and ergonomic design make transport easy and trouble free. The common dolly has been rattling around industrial plants for 200 years virtually unchanged in design and function. It has been a good tool, but not efficient enough. Poly- Dolly, the multi-functional two wheel dispensing station, takes the dolly out of the Industrial Revolution and into the 21st Century. With Poly-Dolly, mobile dispensing is no longer a cumbersome, risky business. It transports 55-gallon drums with ease, tilts to become an efficient self-dispensing station, and acts as its own secondary containment unit. By reducing unnecessary and dangerous drum handling, Poly-Dolly protects workers, improves efficiency, and helps improve profits. Made of long-lasting tough polyethylene, Poly-Dolly is strong enough to withstand daily bumps and scuffs and will not rust or corrode. That is why companies are saying: Goodbye dolly. Hello Poly-Dolly. Drain hole into sump area is elevated 1-1/2 above dispensing well for major spills. Transports and dispenses up to 55-gallon drums. Tough polyethylene construction; will not rust or corrode. Rolls easily through 36 doorways. Drain plug simplifies removal of contents from sump. Extra large, easy roll 10 polyolefin wheels. Integrally-molded handle for extra strength. Rolled-grip handle makes lifting easy. Durable buckle & strap add security and stability. Forkliftable from rear. Patent enclosed sump. Regulations: EPA 40 CFR 264.175, SPCC and NPDES. Weight: 94.4 Lbs. Load Capacity: 600 Lbs. Spill Capacity: 70 gallon. Dimensions: 69 Long x 32 Wide x 26.5 High.

Suppliers

Company
Product
Description
Supplier Links
Poly-Dolly & Poly-Dolly ATD - 3160 - U.S. Plastic Corporation
Lima, OH, USA
Poly-Dolly & Poly-Dolly ATD
3160
Poly-Dolly & Poly-Dolly ATD 3160
A U-shaped barrel platform and double looped strap make for easy loading. A lightweight design, kick plate, and rolled-grip handles make for easy tipping. Large 10 wheels and ergonomic design make transport easy and trouble free. The common dolly has been rattling around industrial plants for 200 years virtually unchanged in design and function. It has been a good tool, but not efficient enough. Poly- Dolly, the multi-functional two wheel dispensing station, takes the dolly out of the Industrial Revolution and into the 21st Century. With Poly-Dolly, mobile dispensing is no longer a cumbersome, risky business. It transports 55-gallon drums with ease, tilts to become an efficient self-dispensing station, and acts as its own secondary containment unit. By reducing unnecessary and dangerous drum handling, Poly-Dolly protects workers, improves efficiency, and helps improve profits. Made of long-lasting tough polyethylene, Poly-Dolly is strong enough to withstand daily bumps and scuffs and will not rust or corrode. That is why companies are saying: Goodbye dolly. Hello Poly-Dolly. Drain hole into sump area is elevated 1-1/2 above dispensing well for major spills. Transports and dispenses up to 55-gallon drums. Tough polyethylene construction; will not rust or corrode. Rolls easily through 36 doorways. Drain plug simplifies removal of contents from sump. Extra large, easy roll 10 polyolefin wheels. Integrally-molded handle for extra strength. Rolled-grip handle makes lifting easy. Durable buckle & strap add security and stability. Forkliftable from rear. Patent enclosed sump. Regulations: EPA 40 CFR 264.175, SPCC and NPDES. Weight: 94.4 Lbs. Load Capacity: 600 Lbs. Spill Capacity: 70 gallon. Dimensions: 69 Long x 32 Wide x 26.5 High.

A U-shaped barrel platform and double looped strap make for easy loading. A lightweight design, kick plate, and rolled-grip handles make for easy tipping. Large 10 wheels and ergonomic design make transport easy and trouble free. The common dolly has been rattling around industrial plants for 200 years virtually unchanged in design and function. It has been a good tool, but not efficient enough. Poly- Dolly, the multi-functional two wheel dispensing station, takes the dolly out of the Industrial Revolution and into the 21st Century. With Poly-Dolly, mobile dispensing is no longer a cumbersome, risky business. It transports 55-gallon drums with ease, tilts to become an efficient self-dispensing station, and acts as its own secondary containment unit. By reducing unnecessary and dangerous drum handling, Poly-Dolly protects workers, improves efficiency, and helps improve profits. Made of long-lasting tough polyethylene, Poly-Dolly is strong enough to withstand daily bumps and scuffs and will not rust or corrode. That is why companies are saying: Goodbye dolly. Hello Poly-Dolly. Drain hole into sump area is elevated 1-1/2 above dispensing well for major spills. Transports and dispenses up to 55-gallon drums. Tough polyethylene construction; will not rust or corrode. Rolls easily through 36 doorways. Drain plug simplifies removal of contents from sump. Extra large, easy roll 10 polyolefin wheels. Integrally-molded handle for extra strength. Rolled-grip handle makes lifting easy. Durable buckle & strap add security and stability. Forkliftable from rear. Patent enclosed sump. Regulations: EPA 40 CFR 264.175, SPCC and NPDES. Weight: 94.4 Lbs. Load Capacity: 600 Lbs. Spill Capacity: 70 gallon. Dimensions: 69 Long x 32 Wide x 26.5 High.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Roller Dollies
Product Number 3160
Product Name Poly-Dolly & Poly-Dolly ATD
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
Polymer Logistics
Specs
Load Capacity 1102 lbs (500 kg)
Length 31.5 inch (800 mm)
Width 23.6 inch (599 mm)
View Details
ERF  Hilman Rollers - 125-ERF - Hilman Rollers
Specs
Type Machine Dollie
Load Capacity 250000 lbs (113379 kg)
Length 21 inch (533 mm)
View Details
Mini-Dolly Folding Cart - Model 3080 - Traceable® Products
Specs
Type Furniture Dollie
Roller Description Super-glide wheels
Load Capacity 265 lbs (120 kg)
View Details