Trigon Components, Inc. Datasheets for Film Capacitors
Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more
| Product Name | Notes |
|---|---|
| SERIES CAB DESCRIPTION Smaller-Sized Low Leakage CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to 85°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •This series is... | |
| SERIES CAC DESCRIPTION Miniature CAPACITANCE RANGE 0.1 to 22000uF VOLTAGE RATING 6.3V to 250V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 5x11 to 22x40 FEATURE •One rank smaller size than... | |
| SERIES CAD DESCRIPTION Wide Temperature for Switching Power Supply CAPACITANCE RANGE 1to 1000uF VOLTAGE RATING 6.3V to 63V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 8x11.5 to 12.5x34.5 FEATURE •The... | |
| SERIES CADL DESCRIPTION Super Capacitor, Double Layer (Stacked Coin Type) CAPACITANCE RANGE 0.15 to 4.0F VOLTAGE RATING 2.7 to 5.5V OPERATING TEMPERATURE -25 ~ +70°C PACKAGE Radial FEATURE •Small sized,... | |
| SERIES CAE DESCRIPTION Ultra Miniature CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •This series is designed... | |
| SERIES CAF DESCRIPTION Ultra Miniature Wide Temperature CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial 4x7 to 6.3x7 FEATURE The CAF... | |
| SERIES CAG DESCRIPTION Ultra Miniature Wide Voltage Range CAPACITANCE RANGE 0.1 to 220uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •This... | |
| SERIES CAI DESCRIPTION Ultra Miniature Low Profile CAPACITANCE RANGE 0.1 to 330uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 4x5 to 6.3x5 FEATURE •The CAI... | |
| SERIES CAJ DESCRIPTION Low Leakage Current CAPACITANCE RANGE Low Leakage Current VOLTAGE RATING 0.1to 330uF OPERATING TEMPERATURE 6.3V to 100V PACKAGE Radial 5x11 to 18x40 FEATURE •Leakage current increase is... | |
| SERIES CAK DESCRIPTION Bipolar Type CAPACITANCE RANGE 1 to 33uF VOLTAGE RATING 50V MAX. OPERATING TEMPERATURE -40 to +85? PACKAGE Radial 10x20 to 25.4x41 FEATURE •Electrolytic capacitors have not been... | |
| SERIES CAL DESCRIPTION Low Impedance High Reliability CAPACITANCE RANGE 0.47 to 15000uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -55 to +105? PACKAGE Radial 5x11 to 18x35.5 FEATURE •Load Life:... | |
| SERIES CALU DESCRIPTION Ultra Low Impedance High Reliability CAPACITANCE RANGE 6.8 to 18000 VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 5x11 to 18x40 FEATURE •Load... | |
| SERIES CAM DESCRIPTION Wide Temperature High Voltage CAPACITANCE RANGE 1 to 470pF VOLTAGE RATING 160V to 250V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial 6x11 to 25.4x51 FEATURE •This series... | |
| SERIES CAN DESCRIPTION Non Polar CAPACITANCE RANGE 0.47 to 6800uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -40 to +85? PACKAGE Radial 5x11 to 18x35.5 FEATURE •These are non-polar capacitors... | |
| SERIES CAO DESCRIPTION Miniature Wide Temperature CAPACITANCE RANGE 0.47 to 22000uF VOLTAGE RATING 6.3V to 250V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 5x11 to 22x40 FEATURE •The CAO series... | |
| SERIES CAP DESCRIPTION Miniature Size Wide Temperature CAPACITANCE RANGE 0.47 to 22000uF VOLTAGE RATING 6.3V to 250V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 5x11 to 22x40 FEATURE •The CAP... | |
| SERIES CAQ DESCRIPTION Wide Temperature High Stability CAPACITANCE RANGE 22 to 2200pF VOLTAGE RATING 6.3V to 63V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 8x11.5 to 12.5x34.5 FEATURE •For switching... | |
| SERIES CAR DESCRIPTION General Purpose CAPACITANCE RANGE 0.1 to 33000uF VOLTAGE RATING 6.3V to 350V OPERATING TEMPERATURE -40 to +85? PACKAGE Radial 5x11 to 25.4x41 FEATURE •Specially designed for smaller... | |
| SERIES CAS DESCRIPTION Smaller Size Wide Temperature Range CAPACITANCE RANGE 22 to 2200pF VOLTAGE RATING 6.3V to 63V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 10x12.5 to 18x35.5 FEATURE •Suited... | |
| SERIES CAT DESCRIPTION Low Noise CAPACITANCE RANGE 0.47 to 47uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 5x11.5 to 10x13.5 FEATURE •These capacitors will have... | |
| SERIES CAU DESCRIPTION Wide Temperature Snap-in Terminal CAPACITANCE RANGE 47 to 22000uF VOLTAGE RATING 16V to 250V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial Snap-in 22x25 to 35x50 FEATURE •The... | |
| SERIES CAV DESCRIPTION Super-Mini Low Leakage High Temperature CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 4V to 63V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •7mm... | |
| SERIES CAW DESCRIPTION Wide Temperature CAPACITANCE RANGE 0.47 to 10000uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial 6x11 to 25.4x51 FEATURE •Operation at 105ºC is... | |
| SERIES CAY DESCRIPTION Low Profile Wide Temperature CAPACITANCE RANGE 2.2 to 10000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 5x9 to 18x25 FEATURE •Used space-saving... | |
| SERIES CAZ DESCRIPTION Super Long Life CAPACITANCE RANGE 6.8 to 220uF VOLTAGE RATING 160V to 450V OPERATING TEMPERATURE -25 to +105°C PACKAGE Radial 10x16 to 18x31.5 FEATURE •Load life :... | |
| SERIES CCD-1 DESCRIPTION Safety Certified Y1, Ceramic Disc CAPACITANCE RANGE 100pF to 4700pF VOLTAGE RATING 4000VAC for 1m. OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial FEATURE •IEC 384-14... | |
| SERIES CCD-2 DESCRIPTION Safety Certified Y2, Ceramic Disc CAPACITANCE RANGE 5.1pF to 1500pF VOLTAGE RATING 2600VAC for 1m. OPERATING TEMPERATURE -25 to +125 Deg C PACKAGE Radial FEATURE •IEC 384-14... | |
| SERIES CCD-R DESCRIPTION Class II Epoxy Coated, Low Loss Low D.F. CAPACITANCE RANGE 100pF to 10000pF VOLTAGE RATING 1000VDC to 3000VDC OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial... | |
| SERIES CCD-W DESCRIPTION Class II Epoxy Coated, Low D.F. CAPACITANCE RANGE 820pF to 100000pF VOLTAGE RATING 1000VDC to 3000VDC OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial FEATURE High... | |
| SERIES CCD-Y DESCRIPTION Class I Epoxy Coated, Wide Temperature CAPACITANCE RANGE 0.5pF to 1000pF VOLTAGE RATING 50VDC to 500VDC OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial FEATURE High... | |
| SERIES CCD DESCRIPTION General Purpose Class I, II and III CAPACITANCE RANGE 0.5pF to 100000pF VOLTAGE RATING 16VDC to 10000VDC OPERATING TEMPERATURE -25 to +85 deg C PACKAGE Radial FEATURE... | |
| SERIES CMCA DESCRIPTION Axial Epoxy Coated CAPACITANCE RANGE 1pF to 2.2uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE +10 to +85°C PACKAGE Axial FEATURE •CMCR Axial leaded, Epoxy Coated Multilayer... | |
| SERIES CMCR DESCRIPTION Radial Epoxy Coated CAPACITANCE RANGE 1pF to 22.0uF VOLTAGE RATING 50VDC to 100 VDC OPERATING TEMPERATURE -55 to +125 deg C PACKAGE Radial FEATURE •CMCR Radial Leaded... | |
| SERIES CMEB DESCRIPTION Metallized Polyester, Encapsulated CAPACITANCE RANGE 0.01 to 6.8uF VOLTAGE RATING 100VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Non-inductive construction. •Self-healing property. •High-moisture resistance. | |
| SERIES CMEM DESCRIPTION Metallized Polyester, Encapsulated Minibox CAPACITANCE RANGE 0.01 to 1.0uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE Self-healing flat style capacitor, which... | |
| SERIES CMES DESCRIPTION Metallized Polyester, Super Miniature CAPACITANCE RANGE 0.01 to 1.0uF VOLTAGE RATING 63VDC to 250VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High moisture resistance. •Good solderability. | |
| SERIES CMET / CMEF DESCRIPTION Metallized Polyester, Axial CAPACITANCE RANGE 0.01 to 12uF VOLTAGE RATING 100VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Axial FEATURE •Non-inductive construction. •Good solderability. | |
| SERIES CMPA DESCRIPTION Metallized Polypropylene, High Frequency Heavy Current CAPACITANCE RANGE 0.1 to 1.0uF VOLTAGE RATING 400VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High insulation resistance. •Low dissipation... | |
| SERIES CMPB DESCRIPTION Metallized Polypropylene, Encapsulated CAPACITANCE RANGE 0.01 to 2.2uF VOLTAGE RATING 250VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Non-inductive construction. •Self-healing property. •Flame-retardant plastic... | |
| SERIES CMPE DESCRIPTION Metallized Polyester CAPACITANCE RANGE 0.01uF to 10uF VOLTAGE RATING 50VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High moisture resistance. •Good solderability. •Non-inductive construction... | |
| SERIES CMPP DESCRIPTION Metallized Polypropylene CAPACITANCE RANGE 0.001 to 3.3uF VOLTAGE RATING 50VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Low dissipation factor and high insulation resistance. | |
| SERIES CMPS DESCRIPTION Metallized Polypropylene, High Frequency CAPACITANCE RANGE 0.10 to 1.5uF VOLTAGE RATING 250VDC to 400VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Self-healing property. •Special for S-shaping... | |
| SERIES CMPX DESCRIPTION Metallized Polypropylene, Interference Suppressor Class-X2 CAPACITANCE RANGE 0.01 to 2.2uF VOLTAGE RATING 275VAC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Self-healing property. •High moisture resistance. •Overvoltage... | |
| SERIES CMPX DESCRIPTION Safety Certified X2, Film CAPACITANCE RANGE 0.01 to 2.2uF VOLTAGE RATING 275VDC OPERATING TEMPERATURE -40 to +70 Deg C PACKAGE Radial FEATURE •Self-healing property. •High moisture resistance. | |
| SERIES CPEI DESCRIPTION Polyester, Inductive CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 400VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High moisture resistance. •Good solderability. •Available on... | |
| SERIES CPEM DESCRIPTION Polyester, Inductive, Miniature CAPACITANCE RANGE 0.001 to 0.22uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High moisture resistance. •Good solderability. •Available... | |
| SERIES CPEN DESCRIPTION Polyester, Non-Inductive CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High stability and reliability. •Excellent environmental performance. | |
| SERIES CPET DESCRIPTION Polyester, Tubular CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 250VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Axial FEATURE •High stability and reliability. •Excellent environmental performance. | |
| SERIES CPPL DESCRIPTION Polypropylene, Inductive CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 250VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Low dissipation factor (DF) VS. | |
| SERIES CPPN DESCRIPTION Polypropylene Film Capacitor CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Low dissipation factor and... | |
| SERIES CPPS DESCRIPTION Metallized Polypropylene, High Voltage CAPACITANCE RANGE 0.001 to 0.022uF VOLTAGE RATING 1000VDC to 2000VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Very low loss,... | |
| SERIES CPPT DESCRIPTION Polypropylene, Tubular CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 100VDC to 630VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Negative temperature coefficient can be... | |
| SERIES CPSA DESCRIPTION Polystyrene, Inductive CAPACITANCE RANGE 56 to 10000pF VOLTAGE RATING 50VDC to 630VDC OPERATING TEMPERATURE -40 to +70 Deg C PACKAGE Axial FEATURE •High precision of capacitance. •Low... | |
| SERIES CPSM DESCRIPTION Metallized Polypropylene, High Voltage Miniature CAPACITANCE RANGE 0.001 to 0.068uF VOLTAGE RATING 1000VDC to 2000VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Self-healing property. | |
| SERIES CSEL DESCRIPTION Long Life Assurance CAPACITANCE RANGE 0.1 to 1000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.8 to 10x10.5 FEATURE •Chip type, with... | |
| SERIES CSHT DESCRIPTION Wide Temperature CAPACITANCE RANGE 0.1 to 1500uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +105? PACKAGE SMD 4x5.4 to 10x10.5 FEATURE •Chip type, operating with... | |
| SERIES CSKH DESCRIPTION High Reliability CAPACITANCE RANGE 10 to 330uF VOLTAGE RATING 10V to 50V OPERATING TEMPERATURE -40 to +125°C PACKAGE SMD 6.3x7.7 to 10x10.5 FEATURE •Chip type, high temperature... | |
| SERIES CSKL DESCRIPTION 5000 hrs Load Life CAPACITANCE RANGE 0.1 to 1000uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +105°C PACKAGE SMD 4x5.8 to 10x10.5 FEATURE •Chip type,... | |
| SERIES CSKP DESCRIPTION Non-Polarized Wide Temperature CAPACITANCE RANGE 0.1 to 47uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.8 to 6.3x5.8 FEATURE •Designed for surface... | |
| SERIES CSKZ DESCRIPTION Extra Low Impedance CAPACITANCE RANGE 1 to 1000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.8 to 10x10.5 FEATURE •Designed for surface... | |
| SERIES CSLZ DESCRIPTION Low Impedance CAPACITANCE RANGE 1 to 1500uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.4 to 10x10.5 FEATURE •Chip type, low impedance,... | |
| SERIES CSNP DESCRIPTION Non-Polarized CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE SMD 4x5.4 to 6.3x7.7 FEATURE •Designed for surface mounting on... | |
| SERIES CSSS DESCRIPTION General Purpose CAPACITANCE RANGE 0.1 to 1500uF VOLTAGE RATING 4V to 100V OPERATING TEMPERATURE -40 to +85°C PACKAGE SMD 4x5.4 to 10x10.5 FEATURE •Designed for surface mounting... | |
| SERIES CXA DESCRIPTION General Purpose CAPACITANCE RANGE 0.47 to 15000uF VOLTAGE RATING 6.3V to 450V OPERATING TEMPERATURE -40 to +105? PACKAGE Axial 5x12.5 to 22x50 FEATURE •Wide range of capacitance... | |
| SERIES CXH DESCRIPTION General Purpose Wide Temperature CAPACITANCE RANGE 0.47 to 15000uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -55 to +105°C PACKAGE Axial 5x12.5 to 22x50 FEATURE •Extended operating... | |
| SERIES CXL DESCRIPTION Low Leakage CAPACITANCE RANGE 0.10 to 100uF VOLTAGE RATING 10V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Axial 5x12.5 to 10x25 FEATURE •Wide capacitance rating. •Small... | |
| SERIES CXN DESCRIPTION Non-Polar CAPACITANCE RANGE 0.47 to 1000 VOLTAGE RATING 16V to 100V OPERATING TEMPERATURE -40 to +85°C PACKAGE Axial 6x16 to 16x30 FEATURE •Non-polarized construction. •Wide range of... | |
| SERIES CAX DESCRIPTION Low Profile CAPACITANCE RANGE 2.2 to 10000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 5x9 to 18x25 FEATURE •Miniaturized low profile. •High... |