Trigon Components, Inc. CCD-R Series

Description
SERIES CCD-R DESCRIPTION Class II Epoxy Coated, Low Loss Low D.F. CAPACITANCE RANGE 100pF to 10000pF VOLTAGE RATING 1000VDC to 3000VDC OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial FEATURE Low Dissipation Factor •High Voltage •IEC 384-9: 1988 (Fixed capacitors of ceramic dielectric, class 2) •GB/T 5698-1966 (Fixed capacitors of ceramic dielectric, class 2) •GB 9322-88 (Fixed class 2 high voltage ceramic dielectric capacitors)
Description
SERIES CCD-R DESCRIPTION Class II Epoxy Coated, Low Loss Low D.F. CAPACITANCE RANGE 100pF to 10000pF VOLTAGE RATING 1000VDC to 3000VDC OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial FEATURE Low Dissipation Factor •High Voltage •IEC 384-9: 1988 (Fixed capacitors of ceramic dielectric, class 2) •GB/T 5698-1966 (Fixed capacitors of ceramic dielectric, class 2) •GB 9322-88 (Fixed class 2 high voltage ceramic dielectric capacitors)

Suppliers

Company
Product
Description
Supplier Links
SERIES CCD-R DESCRIPTION Class II Epoxy Coated, Low Loss Low D.F. CAPACITANCE RANGE 100pF to 10000pF VOLTAGE RATING 1000VDC to 3000VDC OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial FEATURE Low Dissipation Factor •High Voltage •IEC 384-9: 1988 (Fixed capacitors of ceramic dielectric, class 2) •GB/T 5698-1966 (Fixed capacitors of ceramic dielectric, class 2) •GB 9322-88 (Fixed class 2 high voltage ceramic dielectric capacitors)
SERIESCCD-R
DESCRIPTIONClass II Epoxy Coated, Low Loss Low D.F.
CAPACITANCE RANGE100pF to 10000pF
VOLTAGE RATING1000VDC to 3000VDC
OPERATING TEMPERATURE-25 to +125 deg C
PACKAGERadial
FEATURELow Dissipation Factor
•High Voltage
•IEC 384-9: 1988 (Fixed capacitors of ceramic dielectric, class 2)
•GB/T 5698-1966 (Fixed capacitors of ceramic dielectric, class 2)
•GB 9322-88 (Fixed class 2 high voltage ceramic dielectric capacitors)
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CCD-R Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -25 to 125 C (-13 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers