Trigon Components, Inc. CMPP Series

Description
SERIES CMPP DESCRIPTION Metallized Polypropylene CAPACITANCE RANGE 0.001 to 3.3uF VOLTAGE RATING 50VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Low dissipation factor and high insulation resistance. •High stability of capacitance and DF versus temperature and frequency Non-inductive construction and self-healing property. •Flame retardant epoxy resin coating.
Datasheet
Description
SERIES CMPP DESCRIPTION Metallized Polypropylene CAPACITANCE RANGE 0.001 to 3.3uF VOLTAGE RATING 50VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Low dissipation factor and high insulation resistance. •High stability of capacitance and DF versus temperature and frequency Non-inductive construction and self-healing property. •Flame retardant epoxy resin coating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CMPP DESCRIPTION Metallized Polypropylene CAPACITANCE RANGE 0.001 to 3.3uF VOLTAGE RATING 50VDC to 630VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Low dissipation factor and high insulation resistance. •High stability of capacitance and DF versus temperature and frequency Non-inductive construction and self-healing property. •Flame retardant epoxy resin coating.
SERIESCMPP
DESCRIPTIONMetallized Polypropylene
CAPACITANCE RANGE0.001 to 3.3uF
VOLTAGE RATING50VDC to 630VDC
OPERATING TEMPERATURE-40 to +85°C
PACKAGERadial
FEATURE•Low dissipation factor and high insulation resistance.
•High stability of capacitance and DF versus temperature and frequency Non-inductive construction and self-healing property.
•Flame retardant epoxy resin coating.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CMPP Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C113T250DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers