Trigon Components, Inc. CAI Series

Description
SERIES CAI DESCRIPTION Ultra Miniature Low Profile CAPACITANCE RANGE 0.1 to 330uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 4x5 to 6.3x5 FEATURE •The CAI series has been developed to meet the growing desire for smaller, yet still highly reliable. Unit covering operating temperature range (-40 ~ +85ºC) and long load life of 1,000 hours.
Datasheet
Description
SERIES CAI DESCRIPTION Ultra Miniature Low Profile CAPACITANCE RANGE 0.1 to 330uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 4x5 to 6.3x5 FEATURE •The CAI series has been developed to meet the growing desire for smaller, yet still highly reliable. Unit covering operating temperature range (-40 ~ +85ºC) and long load life of 1,000 hours.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CAI DESCRIPTION Ultra Miniature Low Profile CAPACITANCE RANGE 0.1 to 330uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 4x5 to 6.3x5 FEATURE •The CAI series has been developed to meet the growing desire for smaller, yet still highly reliable. Unit covering operating temperature range (-40 ~ +85ºC) and long load life of 1,000 hours.
SERIESCAI
DESCRIPTIONUltra Miniature Low Profile
CAPACITANCE RANGE0.1 to 330uF
VOLTAGE RATING4V to 50V
OPERATING TEMPERATURE-40 to +85°C
PACKAGERadial 4x5 to 6.3x5
FEATURE•The CAI series has been developed to meet the growing desire for smaller, yet still highly reliable.
Unit covering operating temperature range (-40 ~ +85ºC) and long load life of 1,000 hours.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CAI Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C562U100CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers