Trigon Components, Inc. CAT Series

Description
SERIES CAT DESCRIPTION Low Noise CAPACITANCE RANGE 0.47 to 47uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 5x11.5 to 10x13.5 FEATURE •These capacitors will have only a minute increase in their leakage current after storing at high temperature or normal temperature. •Shock noises are scarcely produced because of their resin-coated seals.
Datasheet
Description
SERIES CAT DESCRIPTION Low Noise CAPACITANCE RANGE 0.47 to 47uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 5x11.5 to 10x13.5 FEATURE •These capacitors will have only a minute increase in their leakage current after storing at high temperature or normal temperature. •Shock noises are scarcely produced because of their resin-coated seals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CAT DESCRIPTION Low Noise CAPACITANCE RANGE 0.47 to 47uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 5x11.5 to 10x13.5 FEATURE •These capacitors will have only a minute increase in their leakage current after storing at high temperature or normal temperature. •Shock noises are scarcely produced because of their resin-coated seals.
SERIESCAT
DESCRIPTIONLow Noise
CAPACITANCE RANGE0.47 to 47uF
VOLTAGE RATING6.3V to 100V
OPERATING TEMPERATURE-40 to +85°C
PACKAGERadial 5x11.5 to 10x13.5
FEATURE•These capacitors will have only a minute increase in their leakage current after storing at high temperature or normal temperature.
•Shock noises are scarcely produced because of their resin-coated seals.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CAT Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 103MWR152KB - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications General Purpose; General Purpose
View Details
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers