Trigon Components, Inc. CPET Series

Description
SERIES CPET DESCRIPTION Polyester, Tubular CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 250VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Axial FEATURE •High stability and reliability. •Excellent environmental performance. •Low ESR and minimized dissipation factor.
Datasheet
Description
SERIES CPET DESCRIPTION Polyester, Tubular CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 250VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Axial FEATURE •High stability and reliability. •Excellent environmental performance. •Low ESR and minimized dissipation factor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CPET DESCRIPTION Polyester, Tubular CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 250VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Axial FEATURE •High stability and reliability. •Excellent environmental performance. •Low ESR and minimized dissipation factor.
SERIESCPET
DESCRIPTIONPolyester, Tubular
CAPACITANCE RANGE0.001 to 0.47uF
VOLTAGE RATING50VDC to 250VDC
OPERATING TEMPERATURE-40 to +85°C
PACKAGEAxial
FEATURE•High stability and reliability.
•Excellent environmental performance.
•Low ESR and minimized dissipation factor.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CPET Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers