Trigon Components, Inc. CMES Series

Description
SERIES CMES DESCRIPTION Metallized Polyester, Super Miniature CAPACITANCE RANGE 0.01 to 1.0uF VOLTAGE RATING 63VDC to 250VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High moisture resistance. •Good solderability. •Non-inductive construction and self-healing property.
Datasheet
Description
SERIES CMES DESCRIPTION Metallized Polyester, Super Miniature CAPACITANCE RANGE 0.01 to 1.0uF VOLTAGE RATING 63VDC to 250VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High moisture resistance. •Good solderability. •Non-inductive construction and self-healing property.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CMES DESCRIPTION Metallized Polyester, Super Miniature CAPACITANCE RANGE 0.01 to 1.0uF VOLTAGE RATING 63VDC to 250VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High moisture resistance. •Good solderability. •Non-inductive construction and self-healing property.
SERIESCMES
DESCRIPTIONMetallized Polyester, Super Miniature
CAPACITANCE RANGE0.01 to 1.0uF
VOLTAGE RATING63VDC to 250VDC
OPERATING TEMPERATURE-40 to +85°C
PACKAGERadial
FEATURE•High moisture resistance.
•Good solderability.
•Non-inductive construction and self-healing property.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CMES Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Film Paper Film Capacitors - 105PPA102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers