Trigon Components, Inc. CAC Series

Description
SERIES CAC DESCRIPTION Miniature CAPACITANCE RANGE 0.1 to 22000uF VOLTAGE RATING 6.3V to 250V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 5x11 to 22x40 FEATURE •One rank smaller size than CAR series.
Description
SERIES CAC DESCRIPTION Miniature CAPACITANCE RANGE 0.1 to 22000uF VOLTAGE RATING 6.3V to 250V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 5x11 to 22x40 FEATURE •One rank smaller size than CAR series.

Suppliers

Company
Product
Description
Supplier Links
SERIES CAC DESCRIPTION Miniature CAPACITANCE RANGE 0.1 to 22000uF VOLTAGE RATING 6.3V to 250V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 5x11 to 22x40 FEATURE •One rank smaller size than CAR series.
SERIESCAC
DESCRIPTIONMiniature
CAPACITANCE RANGE0.1 to 22000uF
VOLTAGE RATING6.3V to 250V
OPERATING TEMPERATURE-40 to +85°C
PACKAGERadial 5x11 to 22x40
FEATURE•One rank smaller size than CAR series.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CAC Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17AH1R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details