Trigon Components, Inc. CAZ Series

Description
SERIES CAZ DESCRIPTION Super Long Life CAPACITANCE RANGE 6.8 to 220uF VOLTAGE RATING 160V to 450V OPERATING TEMPERATURE -25 to +105°C PACKAGE Radial 10x16 to 18x31.5 FEATURE •Load life : 105? 8000 Hours to 10000 Hours •High Ripple Current •For Electronic Ballast, Power Supply
Datasheet
Description
SERIES CAZ DESCRIPTION Super Long Life CAPACITANCE RANGE 6.8 to 220uF VOLTAGE RATING 160V to 450V OPERATING TEMPERATURE -25 to +105°C PACKAGE Radial 10x16 to 18x31.5 FEATURE •Load life : 105? 8000 Hours to 10000 Hours •High Ripple Current •For Electronic Ballast, Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CAZ DESCRIPTION Super Long Life CAPACITANCE RANGE 6.8 to 220uF VOLTAGE RATING 160V to 450V OPERATING TEMPERATURE -25 to +105°C PACKAGE Radial 10x16 to 18x31.5 FEATURE •Load life : 105? 8000 Hours to 10000 Hours •High Ripple Current •For Electronic Ballast, Power Supply
SERIESCAZ
DESCRIPTIONSuper Long Life
CAPACITANCE RANGE6.8 to 220uF
VOLTAGE RATING160V to 450V
OPERATING TEMPERATURE-25 to +105°C
PACKAGERadial 10x16 to 18x31.5
FEATURE•Load life : 105? 8000 Hours to 10000 Hours
•High Ripple Current
•For Electronic Ballast, Power Supply
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CAZ Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Power Supply
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF330J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers