Trigon Components, Inc. CAN Series

Description
SERIES CAN DESCRIPTION Non Polar CAPACITANCE RANGE 0.47 to 6800uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -40 to +85? PACKAGE Radial 5x11 to 18x35.5 FEATURE •These are non-polar capacitors designed for circuits with reversing polarity. •Tolerance of ±10% (K) if required can also be available on request.
Datasheet
Description
SERIES CAN DESCRIPTION Non Polar CAPACITANCE RANGE 0.47 to 6800uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -40 to +85? PACKAGE Radial 5x11 to 18x35.5 FEATURE •These are non-polar capacitors designed for circuits with reversing polarity. •Tolerance of ±10% (K) if required can also be available on request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CAN DESCRIPTION Non Polar CAPACITANCE RANGE 0.47 to 6800uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -40 to +85? PACKAGE Radial 5x11 to 18x35.5 FEATURE •These are non-polar capacitors designed for circuits with reversing polarity. •Tolerance of ±10% (K) if required can also be available on request.
SERIESCAN
DESCRIPTIONNon Polar
CAPACITANCE RANGE0.47 to 6800uF
VOLTAGE RATING6.3V to 100V
OPERATING TEMPERATURE-40 to +85?
PACKAGERadial 5x11 to 18x35.5
FEATURE•These are non-polar capacitors designed for circuits with reversing polarity.
•Tolerance of ±10% (K) if required can also be available on request.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CAN Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C134T040CF1D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1854562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers