Trigon Components, Inc. Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
| Product Name | Notes |
|---|---|
| SERIES ICL DESCRIPTION ICL0603, ICL0805 INDUCTANCE RANGE 1 to 100uH IDC 100 to 1100mA DCR 0.13 to 7.50ohm PACKAGE SMD 0603, 0805 FEATURE •Lower profile,High frequency •Higher possible SRFs as... | |
| SERIES IDB DESCRIPTION IDB1608 INDUCTANCE RANGE 100 to 10000uH IDC 0.01 to 0.22A DCR 0.95 to 74ohm PACKAGE SMD 0603 FEATURE •Magnetically shielded construction. •Compact and thin. •High breakdown voltage. | |
| SERIES IDC DESCRIPTION IDC73 IDC75 INDUCTANCE RANGE 1 to 1000uH IDC 0.10 to 3.12A DCR 0.019 to 702ohm PACKAGE SMD FEATURE •Magnetically shielded construction. •Compact and thin. •For large currents. | |
| SERIES IDD DESCRIPTION IDD1608 IDD3308 IDD3316 IDD3340 IDD5022 INDUCTANCE RANGE 1 to 1000uH IDC 0.10 to 20A DCR 0.009 to 8.40ohm PACKAGE SMD FEATURE • Open magnetic circuit construction. •Compact... | |
| SERIES IDE DESCRIPTION IDE 0806 1813 IDE3316 IDE5022 INDUCTANCE RANGE 0.18 to 47uH IDC 0.87 to 30A DCR 0.002 to 0.47ohm PACKAGE SMD FEATURE •SMD choke with base and low... | |
| SERIES IDF DESCRIPTION IDF73 IDF75 INDUCTANCE RANGE 1 to 1000uH IDC 0.38 to 2.88A DCR 0.022 to 5.30ohm PACKAGE SMD FEATURE •Low profile (3.5mm height and 7.4mm Width max.) •For... | |
| SERIES IDL / IDB DESCRIPTION IDL62 IDB62 IDL63 IDB63 INDUCTANCE RANGE 1 to 150uH IDC 0.31 to 3.59A DCR 0.017 to 0.80ohm PACKAGE SMD FEATURE •Magnetically shielded construction. •Compact and... | |
| SERIES IDM DESCRIPTION IDM10145, IDM12555, IDM12565, IDM12575, IDM6028 INDUCTANCE RANGE 1.2 to 1500uH IDC 0.19 to 13.0A DCR 0.0069 to 4.94ohm PACKAGE SMD FEATURE •Magnetically shielded construction. •Compact and thin. | |
| SERIES IDS DESCRIPTION IDS1608 IDS3316 IDS5022 INDUCTANCE RANGE 1 to 1000uH IDC 0.01 to 8A DCR 0.021 to 32.80ohm PACKAGE SMD FEATURE •Magnetically shielded construction. •Compact and thin. •DCR is... | |
| SERIES IDT104 DESCRIPTION IDT104 IDT106 IDT126 INDUCTANCE RANGE 1.10 to 680uH IDC 0.47 to 11.80A DCR 0.010 to 1.50ohm PACKAGE SMD FEATURE •Magnetically shielded construction. •Compact and thin. •Large Current... | |
| SERIES ILF DESCRIPTION Fixed, Economical, Epoxy INDUCTANCE RANGE 0.10uH to 39mH IDC 15 to 1700mA DCR 0.06 to 473ohm PACKAGE Radial FEATURE •Designed to be compact, small and light-weight. •Coating... | |
| SERIES IMCG DESCRIPTION Multilayer, General Purpose INDUCTANCE RANGE 0.047 to 10uH IDC 15 to 300mA DCR 0.15 to 1.15ohm PACKAGE SMD 0402 to 1206 FEATURE •To prevent EMI interference noises... | |
| SERIES IMCH DESCRIPTION Multilayer, High Frequency INDUCTANCE RANGE 1.2 to 100nH IDC 200 to 300mA DCR 0.10 to 2.10ohm PACKAGE SMD 0402 to 1206 FEATURE •To prevent EMI interference noises... | |
| SERIES IRH62B DESCRIPTION IRH62B IRH64B INDUCTANCE RANGE 2.90 to 1000uH IDC 0.14 to 1.94A DCR 0.047 to 9.26ohm PACKAGE SMD FEATURE •Magnetically shielded construction. •Compact and thin. •Large Current and... | |
| SERIES IRH8D28 DESCRIPTION IRH8D28 IRH8D43 INDUCTANCE RANGE 2 to 100uH IDC 0.80 to 6.40A DCR 0.014 to 0.43ohm PACKAGE SMD FEATURE •Magnetically shielded construction. •Compact and thin. •Large current and... | |
| SERIES IRH DESCRIPTION IRH2D18 IRH3D16 IRH4D18 IRH4D28 IRH5D18 IRH5D28 IRH6D28 IRH6D38 INDUCTANCE RANGE 1 to 4.10uH IDC 0.13 to 3.50A DCR .018 to 5.70ohm PACKAGE SMD FEATURE •Magnetically shielded construction. | |
| SERIES IRHL DESCRIPTION IRHL2D10P,IRHL2D15HP ,IRHL2D15LP,IRHL2D18 HP,IRHL2D18LP,IRHL3D 12P,IRHL3D15P,IRHL3D 18P INDUCTANCE RANGE 1.0 to 150uH IDC 220 to 2300mA DCR 0.038 to 2.41ohm PACKAGE SMD FEATURE •Size smaller, lower profile. •Higher Efficiency... | |
| SERIES IRS DESCRIPTION IRS63 IRS74 IRS105 INDUCTANCE RANGE 10 to 470uH IDC 0.33 to 2.06A DCR 0.06 to 1.50ohm PACKAGE SMD FEATURE •Magnetically shielded construction. •Compact and thin. •Put the... | |
| SERIES IRUP32 DESCRIPTION IRUP32 IRUP43 INDUCTANCE RANGE 1 to 1000uH IDC 0.09 to 3.8A DCR 0.033 to 15.60ohm PACKAGE SMD FEATURE •Open magnetic circuit construction. •Compact and thin. •Put the... | |
| SERIES IRUP32 DESCRIPTION IRUP52 IRUP53 IRUP54 IRUP73 IRUP75 IRUP104 IRUP105 INDUCTANCE RANGE 1 to 1000uH IDC 0.08 to 5.90A DCR 0.015 to 8ohm PACKAGE SMD FEATURE •Open magnetic circuit construction. | |
| SERIES ISB103 DESCRIPTION ISB103 ISB104 ISB105 INDUCTANCE RANGE 1.3 to 1000uH IDC 0.35 to 10A DCR 0.0081 to 1.95ohm PACKAGE SMD FEATURE •Magnetically shielded construction. •Compact and thin. •Wire burst... | |
| SERIES ISB124 DESCRIPTION ISB124 ISB125 ISB127 INDUCTANCE RANGE 1.2 to 1000uH IDC 0.40 to 9.80A DCR 0.007 to 1.82ohm PACKAGE SMD FEATURE •Magnetically shielded construction. •Compact and Thin •Large Current... | |
| SERIES ISB73 DESCRIPTION ISB73 ISB74 INDUCTANCE RANGE 10 to 1000uH IDC 0.16 to 1.84A DCR 0.049 to 9.44ohm PACKAGE SMD FEATURE •Magnetically shielded construction. •Compact and Thin •Large Current and... | |
| SERIES ISDC4009 DESCRIPTION ISDC4009 ISDC4011 ISDC4014 INDUCTANCE RANGE IDC DCR PACKAGE SMD FEATURE •Magnetically shielded construction. •Low Profile. •Large current and low DCR. | |
| SERIES ISDC7014 DESCRIPTION ISDC7014 ISDC7026 ISDC1014 INDUCTANCE RANGE IDC DCR PACKAGE SMD FEATURE •Magnetically shielded construction. •Low Profile. •Large current and low DCR. | |
| SERIES ISDU4006 DESCRIPTION ISDU4006 ISDU4008 INDUCTANCE RANGE 2.2 to 100uH IDC 0.17 to 0.95A DCR 0.16 to 3.304ohm PACKAGE SMD FEATURE •Open Magnetic circuit construction. •Low Profile | |
| SERIES ISDU4011 DESCRIPTION ISDU4011 ISDU4013 INDUCTANCE RANGE 2.2 to 100uH IDC 0.17 to 0.95A DCR 0.116 to 2.85ohm PACKAGE SMD FEATURE •Open Magnetic circuit construction. •Low Profile | |
| SERIES ISDU5011 DESCRIPTION ISDU5011 ISDU5013 INDUCTANCE RANGE 3.3 to 100uH IDC 0.20 to 1.25A DCR 0.081 to 2.8ohm PACKAGE SMD FEATURE •Open Magnetic circuit construction. •Low Profile | |
| SERIES IWCCG DESCRIPTION Wirewound, Ceramic Core INDUCTANCE RANGE 1 to 10000nH IDC 150 to 1360mA DCR 0.045 to 12ohm PACKAGE SMD 0402 to 1008 FEATURE •High frequency. •Highest possible SRFs... | |
| SERIES IWCFS2520 DESCRIPTION Wirewound, Ferrite Core INDUCTANCE RANGE 1 to 100uH IDC 60 to 245mA DCR 0.60 to 21ohm PACKAGE SMD 1008 FEATURE •High frequency. •Highest possible SRFs as well... | |
| SERIES IWDFL DESCRIPTION Wirewound, Open Inductor for Power Line (Low Profile) INDUCTANCE RANGE 1 to 22uH IDC 0.38 to 2.0A DCR 0.110 to 2.060 PACKAGE SMD FEATURE •Size smaller, Lower... | |
| SERIES IWL DESCRIPTION Wirewound, Ferrite Core (Low Profile) INDUCTANCE RANGE 1 to 22uH IDC 340 to 1150mA DCR 0.60 to 21ohm PACKAGE SMD 1008 FEATURE •Size Smaller, Lower profile •Higher... | |
| SERIES IWM DESCRIPTION Wirewound, Molded INDUCTANCE RANGE 1 to 10000uH IDC 25 to 1800mA DCR 0.03 to 40ohm PACKAGE SMD 1210 to 2220 FEATURE •The product has good heat durability... |