Trigon Components, Inc. Datasheets for Metal Oxide Varistors (MOVs)
Metal oxide varistors (MOV) are semiconductors that protect electronic components and systems from transient voltages.
Metal Oxide Varistors (MOVs): Learn more
| Product Name | Notes |
|---|---|
| SERIES VMO05 DESCRIPTION Transient/Surge Absorber, Ø5mm VOLTAGE RANGE 18 to 560V ENERGY 0.6 to 20J TYP CAPACITANCE 40 to 2400pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent... | |
| SERIES VMO07 DESCRIPTION Transient/Surge Absorber, Ø7mm VOLTAGE RANGE 18 to 560V ENERGY 1.2 to 39J TYP CAPACITANCE 75 to 3500pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent... | |
| SERIES VMO10 DESCRIPTION Transient/Surge Absorber, Ø10mm VOLTAGE RANGE 18 to 1100V ENERGY 2.4 to 124J TYP CAPACITANCE 90 to 7500pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent... | |
| SERIES VMO14 DESCRIPTION Transient/Surge Absorber, Ø14mm VOLTAGE RANGE 18 to 1800V ENERGY 4.7 to 342J TYP CAPACITANCE 120 to 18000pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent... | |
| SERIES VMO20 DESCRIPTION Transient/Surge Absorber, Ø20mm VOLTAGE RANGE 18 to 1800V ENERGY 9.4 to 682J TYP CAPACITANCE 220 to 39000pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent... |