Trigon Components, Inc. CSSS Series

Description
SERIES CSSS DESCRIPTION General Purpose CAPACITANCE RANGE 0.1 to 1500uF VOLTAGE RATING 4V to 100V OPERATING TEMPERATURE -40 to +85°C PACKAGE SMD 4x5.4 to 10x10.5 FEATURE •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is available for automatic insertion.
Datasheet
Description
SERIES CSSS DESCRIPTION General Purpose CAPACITANCE RANGE 0.1 to 1500uF VOLTAGE RATING 4V to 100V OPERATING TEMPERATURE -40 to +85°C PACKAGE SMD 4x5.4 to 10x10.5 FEATURE •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is available for automatic insertion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CSSS DESCRIPTION General Purpose CAPACITANCE RANGE 0.1 to 1500uF VOLTAGE RATING 4V to 100V OPERATING TEMPERATURE -40 to +85°C PACKAGE SMD 4x5.4 to 10x10.5 FEATURE •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is available for automatic insertion.
SERIESCSSS
DESCRIPTIONGeneral Purpose
CAPACITANCE RANGE0.1 to 1500uF
VOLTAGE RATING4V to 100V
OPERATING TEMPERATURE-40 to +85°C
PACKAGESMD 4x5.4 to 10x10.5
FEATURE•Designed for surface mounting on high density circuit board.
•Emboss carrier tape packing system is available for automatic insertion.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CSSS Series
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers