Trigon Components, Inc. CPPN Series

Description
SERIES CPPN DESCRIPTION Polypropylene Film Capacitor CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Low dissipation factor and high insulation resistance. •High stability of capacitance and DF versus temperature and frequency. •Low equivalent series resistance. •Non-inductive construction.
Datasheet
Description
SERIES CPPN DESCRIPTION Polypropylene Film Capacitor CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Low dissipation factor and high insulation resistance. •High stability of capacitance and DF versus temperature and frequency. •Low equivalent series resistance. •Non-inductive construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CPPN DESCRIPTION Polypropylene Film Capacitor CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Low dissipation factor and high insulation resistance. •High stability of capacitance and DF versus temperature and frequency. •Low equivalent series resistance. •Non-inductive construction.
SERIESCPPN
DESCRIPTIONPolypropylene Film Capacitor
CAPACITANCE RANGE0.001 to 0.47uF
VOLTAGE RATING50VDC to 100VDC
OPERATING TEMPERATURE-40 to +85 Deg C
PACKAGERadial
FEATURE•Low dissipation factor and high insulation resistance.
•High stability of capacitance and DF versus temperature and frequency.
•Low equivalent series resistance.
•Non-inductive construction.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CPPN Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C133U150CF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers
Ceramic Capacitors - C11AHR25B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908438P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details