Trigon Components, Inc. CAY Series

Description
SERIES CAY DESCRIPTION Low Profile Wide Temperature CAPACITANCE RANGE 2.2 to 10000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 5x9 to 18x25 FEATURE •Used space-saving equipment, low profile. •Load life 2000 hrs. at 105? •Safety vent construction design. •For detail specifications, please refer to Engineering Bulletin No. E124.
Datasheet
Description
SERIES CAY DESCRIPTION Low Profile Wide Temperature CAPACITANCE RANGE 2.2 to 10000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 5x9 to 18x25 FEATURE •Used space-saving equipment, low profile. •Load life 2000 hrs. at 105? •Safety vent construction design. •For detail specifications, please refer to Engineering Bulletin No. E124.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CAY DESCRIPTION Low Profile Wide Temperature CAPACITANCE RANGE 2.2 to 10000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 5x9 to 18x25 FEATURE •Used space-saving equipment, low profile. •Load life 2000 hrs. at 105? •Safety vent construction design. •For detail specifications, please refer to Engineering Bulletin No. E124.
SERIESCAY
DESCRIPTIONLow Profile Wide Temperature
CAPACITANCE RANGE2.2 to 10000uF
VOLTAGE RATING6.3V to 50V
OPERATING TEMPERATURE-55 to +105°C
PACKAGERadial 5x9 to 18x25
FEATURE•Used space-saving equipment, low profile.
•Load life 2000 hrs. at 105?
•Safety vent construction design.
•For detail specifications, please refer to Engineering Bulletin No. E124.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CAY Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C233U030BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Thin Film Capacitors - 1761-CSA-BN-20X20X6-G-820-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details