Trigon Components, Inc. CAO Series

Description
SERIES CAO DESCRIPTION Miniature Wide Temperature CAPACITANCE RANGE 0.47 to 22000uF VOLTAGE RATING 6.3V to 250V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 5x11 to 22x40 FEATURE •The CAO series is suited for use in high density equipments with various taping specification. •Smaller size than our CAW series.
Datasheet
Description
SERIES CAO DESCRIPTION Miniature Wide Temperature CAPACITANCE RANGE 0.47 to 22000uF VOLTAGE RATING 6.3V to 250V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 5x11 to 22x40 FEATURE •The CAO series is suited for use in high density equipments with various taping specification. •Smaller size than our CAW series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CAO DESCRIPTION Miniature Wide Temperature CAPACITANCE RANGE 0.47 to 22000uF VOLTAGE RATING 6.3V to 250V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 5x11 to 22x40 FEATURE •The CAO series is suited for use in high density equipments with various taping specification. •Smaller size than our CAW series.
SERIESCAO
DESCRIPTIONMiniature Wide Temperature
CAPACITANCE RANGE0.47 to 22000uF
VOLTAGE RATING6.3V to 250V
OPERATING TEMPERATURE-55 to +105°C
PACKAGERadial 5x11 to 22x40
FEATURE•The CAO series is suited for use in high density equipments with various taping specification.
•Smaller size than our CAW series.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CAO Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 107SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers