Trigon Components, Inc. CAQ Series

Description
SERIES CAQ DESCRIPTION Wide Temperature High Stability CAPACITANCE RANGE 22 to 2200pF VOLTAGE RATING 6.3V to 63V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 8x11.5 to 12.5x34.5 FEATURE •For switching power supply, long life type. •This series is suitable for industrial equipment including communication equipment, industrial measuring instruments and car electronic components in which wide operating temperature range and high reliability are important.
Datasheet
Description
SERIES CAQ DESCRIPTION Wide Temperature High Stability CAPACITANCE RANGE 22 to 2200pF VOLTAGE RATING 6.3V to 63V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 8x11.5 to 12.5x34.5 FEATURE •For switching power supply, long life type. •This series is suitable for industrial equipment including communication equipment, industrial measuring instruments and car electronic components in which wide operating temperature range and high reliability are important.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CAQ DESCRIPTION Wide Temperature High Stability CAPACITANCE RANGE 22 to 2200pF VOLTAGE RATING 6.3V to 63V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 8x11.5 to 12.5x34.5 FEATURE •For switching power supply, long life type. •This series is suitable for industrial equipment including communication equipment, industrial measuring instruments and car electronic components in which wide operating temperature range and high reliability are important.
SERIESCAQ
DESCRIPTIONWide Temperature High Stability
CAPACITANCE RANGE22 to 2200pF
VOLTAGE RATING6.3V to 63V
OPERATING TEMPERATURE-55 to +105°C
PACKAGERadial 8x11.5 to 12.5x34.5
FEATURE•For switching power supply, long life type.
•This series is suitable for industrial equipment including communication equipment, industrial measuring instruments and car electronic components in which wide operating temperature range and high reliability are important.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CAQ Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose; Automotive; Power Supply
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CFR25C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers