Trigon Components, Inc. CCD-2 Series

Description
SERIES CCD-2 DESCRIPTION Safety Certified Y2, Ceramic Disc CAPACITANCE RANGE 5.1pF to 1500pF VOLTAGE RATING 2600VAC for 1m. OPERATING TEMPERATURE -25 to +125 Deg C PACKAGE Radial FEATURE •IEC 384-14 Second Edition (1993) •Across-the-line antenna-coupling •Line-by-Pass application •UL File Name: E197459
Description
SERIES CCD-2 DESCRIPTION Safety Certified Y2, Ceramic Disc CAPACITANCE RANGE 5.1pF to 1500pF VOLTAGE RATING 2600VAC for 1m. OPERATING TEMPERATURE -25 to +125 Deg C PACKAGE Radial FEATURE •IEC 384-14 Second Edition (1993) •Across-the-line antenna-coupling •Line-by-Pass application •UL File Name: E197459

Suppliers

Company
Product
Description
Supplier Links
SERIES CCD-2 DESCRIPTION Safety Certified Y2, Ceramic Disc CAPACITANCE RANGE 5.1pF to 1500pF VOLTAGE RATING 2600VAC for 1m. OPERATING TEMPERATURE -25 to +125 Deg C PACKAGE Radial FEATURE •IEC 384-14 Second Edition (1993) •Across-the-line antenna-coupling •Line-by-Pass application •UL File Name: E197459
SERIESCCD-2
DESCRIPTIONSafety Certified Y2, Ceramic Disc
CAPACITANCE RANGE5.1pF to 1500pF
VOLTAGE RATING2600VAC for 1m.
OPERATING TEMPERATURE-25 to +125 Deg C
PACKAGERadial
FEATURE•IEC 384-14 Second Edition (1993)
•Across-the-line antenna-coupling
•Line-by-Pass application
•UL File Name: E197459
Supplier's Site
SERIES CCD-2 DESCRIPTION Safety Certified Y2, Ceramic Disc CAPACITANCE RANGE 5.1pF to 1500pF VOLTAGE RATING 2600VAC for 1m. OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial FEATURE •IEC 384-14 Second Edition (1993) •Across-the-line antenna-coupling •Line-by-Pass application •UL File Name: E197459
SERIESCCD-2
DESCRIPTIONSafety Certified Y2, Ceramic Disc
CAPACITANCE RANGE5.1pF to 1500pF
VOLTAGE RATING2600VAC for 1m.
OPERATING TEMPERATURE-25 to +125 deg C
PACKAGERadial
FEATURE•IEC 384-14 Second Edition (1993)
•Across-the-line antenna-coupling
•Line-by-Pass application
•UL File Name: E197459
Supplier's Site

Technical Specifications

  Trigon Components, Inc. Trigon Components, Inc.
Product Category Capacitors Capacitors
Product Number CCD-2 Series CCD-2 Series
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - C11CFR45C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers