Trigon Components, Inc. CCD Series

Description
SERIES CCD DESCRIPTION General Purpose Class I, II and III CAPACITANCE RANGE 0.5pF to 100000pF VOLTAGE RATING 16VDC to 10000VDC OPERATING TEMPERATURE -25 to +85 deg C PACKAGE Radial FEATURE Class 1: Temp. Compensation •Linear Temp. coeff. Of capacitance. •High stability of capacitance. •Low loss at wide range of frequency. Class 2: High Dielectric Constant •Non linear temp. coeff. Of capacitance. •Large capacitance in small size. --- : High Voltage •Rated voltage from 2KV to 10KV. •Capacitor range from 3pF to 1000pF Class3: Semi Conductive. •Linear temp. coeff. of capacitance. •Low loss at wide range of frequency. •Stable capacitance change over the specified temp.
Description
SERIES CCD DESCRIPTION General Purpose Class I, II and III CAPACITANCE RANGE 0.5pF to 100000pF VOLTAGE RATING 16VDC to 10000VDC OPERATING TEMPERATURE -25 to +85 deg C PACKAGE Radial FEATURE Class 1: Temp. Compensation •Linear Temp. coeff. Of capacitance. •High stability of capacitance. •Low loss at wide range of frequency. Class 2: High Dielectric Constant •Non linear temp. coeff. Of capacitance. •Large capacitance in small size. --- : High Voltage •Rated voltage from 2KV to 10KV. •Capacitor range from 3pF to 1000pF Class3: Semi Conductive. •Linear temp. coeff. of capacitance. •Low loss at wide range of frequency. •Stable capacitance change over the specified temp.

Suppliers

Company
Product
Description
Supplier Links
SERIES CCD DESCRIPTION General Purpose Class I, II and III CAPACITANCE RANGE 0.5pF to 100000pF VOLTAGE RATING 16VDC to 10000VDC OPERATING TEMPERATURE -25 to +85 deg C PACKAGE Radial FEATURE Class 1: Temp. Compensation •Linear Temp. coeff. Of capacitance. •High stability of capacitance. •Low loss at wide range of frequency. Class 2: High Dielectric Constant •Non linear temp. coeff. Of capacitance. •Large capacitance in small size. --- : High Voltage •Rated voltage from 2KV to 10KV. •Capacitor range from 3pF to 1000pF Class3: Semi Conductive. •Linear temp. coeff. of capacitance. •Low loss at wide range of frequency. •Stable capacitance change over the specified temp.
SERIESCCD
DESCRIPTIONGeneral Purpose Class I, II and III
CAPACITANCE RANGE0.5pF to 100000pF
VOLTAGE RATING16VDC to 10000VDC
OPERATING TEMPERATURE-25 to +85 deg C
PACKAGERadial
FEATUREClass 1: Temp. Compensation
•Linear Temp. coeff. Of capacitance.
•High stability of capacitance.
•Low loss at wide range of frequency.
Class 2: High Dielectric Constant
•Non linear temp. coeff. Of capacitance.
•Large capacitance in small size.
--- : High Voltage
•Rated voltage from 2KV to 10KV.
•Capacitor range from 3pF to 1000pF
Class3: Semi Conductive.
•Linear temp. coeff. of capacitance.
•Low loss at wide range of frequency.
•Stable capacitance change over the specified temp.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CCD Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers