Trigon Components, Inc. Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| SERIES SPS DESCRIPTION Push Switch RATING 0.3A, 30VDC WITHSTAND VOLTAGE 500VAC WORKING TEMPERATURE -10°C to +50 Deg C PACKAGE TH | |
| SERIES SWP DESCRIPTION Push Button Switch RATING 0.3A, 30VDC, 1A, 25VDC WITHSTAND VOLTAGE 500VAC WORKING TEMPERATURE -15°C to +50 Deg C PACKAGE TH |