Trigon Components, Inc. Datasheets for Board Mount Transformers
Board mount transformers are transformers designed to be embedded in or mounted on computer boards.
Board Mount Transformers: Learn more
| Product Name | Notes |
|---|---|
| Single Port Transformer | |
| SERIES YLT-1 DESCRIPTION 10/100 Base-T Single Port Transformer Modules With 1:1 Transmit Turns Ratios RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70... | |
| SERIES YLT-2 DESCRIPTION 10/100 Base-TX Single Port Transformer Modules With Various Transmit Turns Ratios RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70... | |
| SERIES YLT-3 DESCRIPTION 10/100 Base-TX Single Port Transformer Modules SOIC Package RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE... | |
| SERIES YLT-4 DESCRIPTION 10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C... | |
| SERIES YLT-5 DESCRIPTION 10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package for Level One PHY solutions RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg... | |
| SERIES YLT-6 DESCRIPTION 10/100 Base-TX Transformer Modules-For Auto MDI/MDIX Applications RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD... | |
| SERIES YLTG DESCRIPTION 1000 Base-T Magnetics modules-To support 1:1 Turns Ratio Transceivers RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C... | |
| SERIES YLTP DESCRIPTION Power Over Ethernet (PoE) Magnetics-10/100 Base-TX VoIP Magnetics Modules RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C... | |
| SERIES YPM4G DESCRIPTION Transfomer 10/100/1000 Base-T Module Quad-Port RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0°C to +70°C PACKAGE SMD FEATURE - Meet IEEE802.3u and ANXI... |