Trigon Components, Inc. CSHT Series

Description
SERIES CSHT DESCRIPTION Wide Temperature CAPACITANCE RANGE 0.1 to 1500uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +105? PACKAGE SMD 4x5.4 to 10x10.5 FEATURE •Chip type, operating with wide temperature range –40 ~ +105ºC. •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is available for automatic insertion.
Datasheet
Description
SERIES CSHT DESCRIPTION Wide Temperature CAPACITANCE RANGE 0.1 to 1500uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +105? PACKAGE SMD 4x5.4 to 10x10.5 FEATURE •Chip type, operating with wide temperature range –40 ~ +105ºC. •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is available for automatic insertion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CSHT DESCRIPTION Wide Temperature CAPACITANCE RANGE 0.1 to 1500uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +105? PACKAGE SMD 4x5.4 to 10x10.5 FEATURE •Chip type, operating with wide temperature range –40 ~ +105ºC. •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is available for automatic insertion.
SERIESCSHT
DESCRIPTIONWide Temperature
CAPACITANCE RANGE0.1 to 1500uF
VOLTAGE RATING4V to 50V
OPERATING TEMPERATURE-40 to +105?
PACKAGESMD 4x5.4 to 10x10.5
FEATURE•Chip type, operating with wide temperature range –40 ~ +105ºC.
•Designed for surface mounting on high density circuit board.
•Emboss carrier tape packing system is available for automatic insertion.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CSHT Series
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C182U150EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers