Trigon Components, Inc. CMPX Series

Description
SERIES CMPX DESCRIPTION Metallized Polypropylene, Interference Suppressor Class-X2 CAPACITANCE RANGE 0.01 to 2.2uF VOLTAGE RATING 275VAC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Self-healing property. •High moisture resistance. •Overvoltage stress withstanding. •UL/CSA and European safety regulations class X2 (meeting EN132400 1994/IEC384-14 2nd 1993). •Flame retardant plastic case and epoxy resin (UL-class 94V-0). •Meet Standards Of: VDE,ENEC,CE,UL,CSA,C QC.EK •UL File Name: E197459
Description
SERIES CMPX DESCRIPTION Metallized Polypropylene, Interference Suppressor Class-X2 CAPACITANCE RANGE 0.01 to 2.2uF VOLTAGE RATING 275VAC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Self-healing property. •High moisture resistance. •Overvoltage stress withstanding. •UL/CSA and European safety regulations class X2 (meeting EN132400 1994/IEC384-14 2nd 1993). •Flame retardant plastic case and epoxy resin (UL-class 94V-0). •Meet Standards Of: VDE,ENEC,CE,UL,CSA,C QC.EK •UL File Name: E197459

Suppliers

Company
Product
Description
Supplier Links
SERIES CMPX DESCRIPTION Metallized Polypropylene, Interference Suppressor Class-X2 CAPACITANCE RANGE 0.01 to 2.2uF VOLTAGE RATING 275VAC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Self-healing property. •High moisture resistance. •Overvoltage stress withstanding. •UL/CSA and European safety regulations class X2 (meeting EN132400 1994/IEC384-14 2nd 1993). •Flame retardant plastic case and epoxy resin (UL-class 94V-0). •Meet Standards Of: VDE,ENEC,CE,UL,CSA,C QC.EK •UL File Name: E197459
SERIESCMPX
DESCRIPTIONMetallized Polypropylene, Interference Suppressor Class-X2
CAPACITANCE RANGE0.01 to 2.2uF
VOLTAGE RATING275VAC
OPERATING TEMPERATURE-40 to +85°C
PACKAGERadial
FEATURE•Self-healing property.
•High moisture resistance.
•Overvoltage stress withstanding.
•UL/CSA and European safety regulations class X2 (meeting EN132400 1994/IEC384-14 2nd 1993).
•Flame retardant plastic case and epoxy resin (UL-class 94V-0).
•Meet Standards Of:
VDE,ENEC,CE,UL,CSA,CQC.EK
•UL File Name: E197459
Supplier's Site
SERIES CMPX DESCRIPTION Safety Certified X2, Film CAPACITANCE RANGE 0.01 to 2.2uF VOLTAGE RATING 275VDC OPERATING TEMPERATURE -40 to +70 Deg C PACKAGE Radial FEATURE •Self-healing property. •High moisture resistance. •Overvoltage stress withstanding. •UL/CSA and European safety regulations class X2 (meeting EN132400 1994/IEC384-14 2nd 1993). •Flame retardant plastic case and epoxy resin (UL-class 94V-0). •Meet Standards Of: VDE,ENEC,CE,UL,CSA,C QC.EK •UL File Name: E197459
SERIESCMPX
DESCRIPTIONSafety Certified X2, Film
CAPACITANCE RANGE0.01 to 2.2uF
VOLTAGE RATING275VDC
OPERATING TEMPERATURE-40 to +70 Deg C
PACKAGERadial
FEATURE•Self-healing property.
•High moisture resistance.
•Overvoltage stress withstanding.
•UL/CSA and European safety regulations class X2 (meeting EN132400 1994/IEC384-14 2nd 1993).
•Flame retardant plastic case and epoxy resin (UL-class 94V-0).
•Meet Standards Of:
VDE,ENEC,CE,UL,CSA,CQC.EK
•UL File Name: E197459
Supplier's Site

Technical Specifications

  Trigon Components, Inc. Trigon Components, Inc.
Product Category Capacitors Capacitors
Product Number CMPX Series CMPX Series
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications General Purpose General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details