Trigon Components, Inc. Datasheets for Current Sensing Resistors
Current sensing resistors convert the current flowing through it to a voltage drop. Monitoring or measuring this voltage drop allows the current through the resistor to be measured. Applications for current sensing resistors include power supplies, receptacles, and battery packs.
Current Sensing Resistors: Learn more
| Product Name | Notes |
|---|---|
| SERIES RLM DESCRIPTION Chip Current Sensing (Halogen Free) RESISTANCE RANGE 1 mohm to 50 mohm POWER RATING 1W to 2W OPERATING TEMPERATURE +25 to +155 Deg C PACKAGE SMD 2512... | |
| SERIES RSM DESCRIPTION Chip Current Sensing RESISTANCE RANGE 1 mohm to 25 mohm POWER RATING 1W to 2W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 2010 to 2512... |