Trigon Components, Inc. CSKH Series

Description
SERIES CSKH DESCRIPTION High Reliability CAPACITANCE RANGE 10 to 330uF VOLTAGE RATING 10V to 50V OPERATING TEMPERATURE -40 to +125°C PACKAGE SMD 6.3x7.7 to 10x10.5 FEATURE •Chip type, high temperature range, for +125ºC. •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is available for automatic insertion.
Datasheet
Description
SERIES CSKH DESCRIPTION High Reliability CAPACITANCE RANGE 10 to 330uF VOLTAGE RATING 10V to 50V OPERATING TEMPERATURE -40 to +125°C PACKAGE SMD 6.3x7.7 to 10x10.5 FEATURE •Chip type, high temperature range, for +125ºC. •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is available for automatic insertion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CSKH DESCRIPTION High Reliability CAPACITANCE RANGE 10 to 330uF VOLTAGE RATING 10V to 50V OPERATING TEMPERATURE -40 to +125°C PACKAGE SMD 6.3x7.7 to 10x10.5 FEATURE •Chip type, high temperature range, for +125ºC. •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is available for automatic insertion.
SERIESCSKH
DESCRIPTIONHigh Reliability
CAPACITANCE RANGE10 to 330uF
VOLTAGE RATING10V to 50V
OPERATING TEMPERATURE-40 to +125°C
PACKAGESMD 6.3x7.7 to 10x10.5
FEATURE•Chip type, high temperature range, for +125ºC.
•Designed for surface mounting on high density circuit board.
•Emboss carrier tape packing system is available for automatic insertion.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CSKH Series
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C272U150AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers