Trigon Components, Inc. CAV Series

Description
SERIES CAV DESCRIPTION Super-Mini Low Leakage High Temperature CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 4V to 63V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •7mm high. •Very low leakage current. •105ºC high temp. operating range. •Use in very compact high temp. industrial equipment.
Datasheet
Description
SERIES CAV DESCRIPTION Super-Mini Low Leakage High Temperature CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 4V to 63V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •7mm high. •Very low leakage current. •105ºC high temp. operating range. •Use in very compact high temp. industrial equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CAV DESCRIPTION Super-Mini Low Leakage High Temperature CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 4V to 63V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •7mm high. •Very low leakage current. •105ºC high temp. operating range. •Use in very compact high temp. industrial equipment.
SERIESCAV
DESCRIPTIONSuper-Mini Low Leakage High Temperature
CAPACITANCE RANGE0.1 to 100uF
VOLTAGE RATING4V to 63V
OPERATING TEMPERATURE-40 to +105°C
PACKAGERadial 4x7 to 6.3x7
FEATURE•7mm high.
•Very low leakage current.
•105ºC high temp. operating range.
•Use in very compact high temp. industrial equipment.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CAV Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17AH560K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1345708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers