Trigon Components, Inc. CAF Series

Description
SERIES CAF DESCRIPTION Ultra Miniature Wide Temperature CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial 4x7 to 6.3x7 FEATURE The CAF series is for a temperature range of –40 ~ +105ºC with 7mm height and is suitable for a high technology circuit.
Datasheet
Description
SERIES CAF DESCRIPTION Ultra Miniature Wide Temperature CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial 4x7 to 6.3x7 FEATURE The CAF series is for a temperature range of –40 ~ +105ºC with 7mm height and is suitable for a high technology circuit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CAF DESCRIPTION Ultra Miniature Wide Temperature CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial 4x7 to 6.3x7 FEATURE The CAF series is for a temperature range of –40 ~ +105ºC with 7mm height and is suitable for a high technology circuit.
SERIESCAF
DESCRIPTIONUltra Miniature Wide Temperature
CAPACITANCE RANGE0.1 to 100uF
VOLTAGE RATING6.3V to 50V
OPERATING TEMPERATURE-40 to +105°C
PACKAGERadial 4x7 to 6.3x7
FEATUREThe CAF series is for a temperature range of –40 ~ +105ºC with 7mm height and is suitable for a high technology circuit.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CAF Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers