Trigon Components, Inc. CAG Series

Description
SERIES CAG DESCRIPTION Ultra Miniature Wide Voltage Range CAPACITANCE RANGE 0.1 to 220uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •This series is same as CAE series, but has smaller sizes and wide voltage range. •This series is suitable for VTR, Car Radio, Micro Cassette, Walkman, Small Calculator & Timepiece.
Datasheet
Description
SERIES CAG DESCRIPTION Ultra Miniature Wide Voltage Range CAPACITANCE RANGE 0.1 to 220uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •This series is same as CAE series, but has smaller sizes and wide voltage range. •This series is suitable for VTR, Car Radio, Micro Cassette, Walkman, Small Calculator & Timepiece.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CAG DESCRIPTION Ultra Miniature Wide Voltage Range CAPACITANCE RANGE 0.1 to 220uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •This series is same as CAE series, but has smaller sizes and wide voltage range. •This series is suitable for VTR, Car Radio, Micro Cassette, Walkman, Small Calculator & Timepiece.
SERIESCAG
DESCRIPTIONUltra Miniature Wide Voltage Range
CAPACITANCE RANGE0.1 to 220uF
VOLTAGE RATING4V to 50V
OPERATING TEMPERATURE-40 to +85°C
PACKAGERadial 4x7 to 6.3x7
FEATURE•This series is same as CAE series, but has smaller sizes and wide voltage range.
•This series is suitable for VTR, Car Radio, Micro Cassette, Walkman, Small Calculator & Timepiece.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CAG Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose; Automotive
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers