Trigon Components, Inc. CPEI Series

Description
SERIES CPEI DESCRIPTION Polyester, Inductive CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 400VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High moisture resistance. •Good solderability. •Available on tape and reel for automatic insertion. •ESR is minimized.
Datasheet
Description
SERIES CPEI DESCRIPTION Polyester, Inductive CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 400VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High moisture resistance. •Good solderability. •Available on tape and reel for automatic insertion. •ESR is minimized.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CPEI DESCRIPTION Polyester, Inductive CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 400VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •High moisture resistance. •Good solderability. •Available on tape and reel for automatic insertion. •ESR is minimized.
SERIESCPEI
DESCRIPTIONPolyester, Inductive
CAPACITANCE RANGE0.001 to 0.47uF
VOLTAGE RATING50VDC to 400VDC
OPERATING TEMPERATURE-40 to +85°C
PACKAGERadial
FEATURE•High moisture resistance.
•Good solderability.
•Available on tape and reel for automatic insertion.
•ESR is minimized.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CPEI Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1854968P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Capacitors - 2002-105PMB122KBP1 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers