Trigon Components, Inc. CMPS Series

Description
SERIES CMPS DESCRIPTION Metallized Polypropylene, High Frequency CAPACITANCE RANGE 0.10 to 1.5uF VOLTAGE RATING 250VDC to 400VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Self-healing property. •Special for S-shaping correction in TV sets and monitors. •Low dissipation factor and high rusulation resistance. •Suitable for high current and high frequency. •Flame retardant epoxy resin coating. •Compliance with ( UL94V-0).
Datasheet
Description
SERIES CMPS DESCRIPTION Metallized Polypropylene, High Frequency CAPACITANCE RANGE 0.10 to 1.5uF VOLTAGE RATING 250VDC to 400VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Self-healing property. •Special for S-shaping correction in TV sets and monitors. •Low dissipation factor and high rusulation resistance. •Suitable for high current and high frequency. •Flame retardant epoxy resin coating. •Compliance with ( UL94V-0).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CMPS DESCRIPTION Metallized Polypropylene, High Frequency CAPACITANCE RANGE 0.10 to 1.5uF VOLTAGE RATING 250VDC to 400VDC OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial FEATURE •Self-healing property. •Special for S-shaping correction in TV sets and monitors. •Low dissipation factor and high rusulation resistance. •Suitable for high current and high frequency. •Flame retardant epoxy resin coating. •Compliance with ( UL94V-0).
SERIESCMPS
DESCRIPTIONMetallized Polypropylene, High Frequency
CAPACITANCE RANGE0.10 to 1.5uF
VOLTAGE RATING250VDC to 400VDC
OPERATING TEMPERATURE-40 to +85°C
PACKAGERadial
FEATURE•Self-healing property.
•Special for S-shaping correction in TV sets and monitors.
•Low dissipation factor and high rusulation resistance.
•Suitable for high current and high frequency.
•Flame retardant epoxy resin coating.
•Compliance with ( UL94V-0).
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CMPS Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details