Trigon Components, Inc. CCD-W Series

Description
SERIES CCD-W DESCRIPTION Class II Epoxy Coated, Low D.F. CAPACITANCE RANGE 820pF to 100000pF VOLTAGE RATING 1000VDC to 3000VDC OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial FEATURE High Voltage,Low D.F, High Stable,High Reliability • Coated with flame-retardant epoxy resin Relative Standards •IEC 384-9: 1988 (Fixed capacitors of ceramic dielectric, class 2) •GB/T 5698-1966 (Fixed capacitors of ceramic dielectric, class 2) •GB 9322-88 (Fixed class 2 high voltage ceramic dielectric capacitors)
Description
SERIES CCD-W DESCRIPTION Class II Epoxy Coated, Low D.F. CAPACITANCE RANGE 820pF to 100000pF VOLTAGE RATING 1000VDC to 3000VDC OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial FEATURE High Voltage,Low D.F, High Stable,High Reliability • Coated with flame-retardant epoxy resin Relative Standards •IEC 384-9: 1988 (Fixed capacitors of ceramic dielectric, class 2) •GB/T 5698-1966 (Fixed capacitors of ceramic dielectric, class 2) •GB 9322-88 (Fixed class 2 high voltage ceramic dielectric capacitors)

Suppliers

Company
Product
Description
Supplier Links
SERIES CCD-W DESCRIPTION Class II Epoxy Coated, Low D.F. CAPACITANCE RANGE 820pF to 100000pF VOLTAGE RATING 1000VDC to 3000VDC OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial FEATURE High Voltage,Low D.F, High Stable,High Reliability • Coated with flame-retardant epoxy resin Relative Standards •IEC 384-9: 1988 (Fixed capacitors of ceramic dielectric, class 2) •GB/T 5698-1966 (Fixed capacitors of ceramic dielectric, class 2) •GB 9322-88 (Fixed class 2 high voltage ceramic dielectric capacitors)
SERIESCCD-W
DESCRIPTIONClass II Epoxy Coated, Low D.F.
CAPACITANCE RANGE820pF to 100000pF
VOLTAGE RATING1000VDC to 3000VDC
OPERATING TEMPERATURE-25 to +125 deg C
PACKAGERadial
FEATUREHigh Voltage,Low D.F, High Stable,High Reliability
• Coated with flame-retardant epoxy resin
Relative Standards
•IEC 384-9: 1988 (Fixed capacitors of ceramic dielectric, class 2)
•GB/T 5698-1966 (Fixed capacitors of ceramic dielectric, class 2)
•GB 9322-88 (Fixed class 2 high voltage ceramic dielectric capacitors)
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CCD-W Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -25 to 125 C (-13 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K250CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers