Trigon Components, Inc. Datasheets for Ferrite Beads
Ferrite beads are used to suppress unwanted signals that can interfere with electrical devices such as DC supplies, transmission lines and cables. They provide attenuation of selected frequency bands.
Ferrite Beads: Learn more
| Product Name | Notes |
|---|---|
| SERIES ECA DESCRIPTION Chip, Array IMPEDANCE RANGE 30 to 1000 Ohm CURRENT RATING 0.05 to 0.20mA FREQUENCY 100MHz PACKAGE SMD 1210 FEATURE •This series composes 4 circuits in a 06X03... | |
| SERIES ECB DESCRIPTION Chip, General Purpose and High Band IMPEDANCE RANGE 5 to 130 Ohm CURRENT RATING 300 to 600mA FREQUENCY 100MHz PACKAGE SMD 0603 to 1812 FEATURE •High density... | |
| SERIES ECC DESCRIPTION Chip, Noise Suppression IMPEDANCE RANGE 300 to 1000 Ohm CURRENT RATING 0.05 to 0.20mA FREQUENCY 100MHz PACKAGE SMD 1608 FEATURE •The characteristics at frequencies below 100 MHz... | |
| SERIES ECI DESCRIPTION Chip, Large Current IMPEDANCE RANGE 7 to 600 Ohm CURRENT RATING 1 to 6A FREQUENCY 100MHz PACKAGE SMD 1608 to 4532 FEATURE •High density packaging with a... | |
| SERIES ECZ DESCRIPTION Chip, for GHz Noise IMPEDANCE RANGE 120 to 1000 Ohm CURRENT RATING 150 to 1500mA FREQUENCY 100MHz~1GHz PACKAGE SMD 1005 to 1608 FEATURE •Internal silver printer layers... | |
| SERIES ELF DESCRIPTION Leaded IMPEDANCE RANGE CURRENT RATING FREQUENCY PACKAGE Radial, Axial FEATURE •Reducing radio frequency interference, noise. •Low cost, High reliability. | |
| SERIES EWB DESCRIPTION Wide Band Chokes IMPEDANCE RANGE CURRENT RATING FREQUENCY PACKAGE TH FEATURE •The wide band choke cores mainly used in the PC boards to filters the EMI from... |