Trigon Components, Inc. Datasheets for Telecom Transformers
Telecom transformers are used in applications which require high bandwidths and fast switching speeds. They isolate the signal between primary and secondary grounds. This product area includes DSL, xDSL, T1, E1, ISDN, LAN, WAN, Ethernet, ATM and modem transformers.
Telecom Transformers: Learn more
| Product Name | Notes |
|---|---|
| Single Port Transformer | |
| SERIES YLT-1 DESCRIPTION 10/100 Base-T Single Port Transformer Modules With 1:1 Transmit Turns Ratios RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70... | |
| SERIES YLT-2 DESCRIPTION 10/100 Base-TX Single Port Transformer Modules With Various Transmit Turns Ratios RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70... | |
| SERIES YLT-3 DESCRIPTION 10/100 Base-TX Single Port Transformer Modules SOIC Package RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE... | |
| SERIES YLT-4 DESCRIPTION 10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C... | |
| SERIES YLT-5 DESCRIPTION 10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package for Level One PHY solutions RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg... | |
| SERIES YLT-6 DESCRIPTION 10/100 Base-TX Transformer Modules-For Auto MDI/MDIX Applications RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD... | |
| SERIES YLTG DESCRIPTION 1000 Base-T Magnetics modules-To support 1:1 Turns Ratio Transceivers RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C... | |
| SERIES YLTP DESCRIPTION Power Over Ethernet (PoE) Magnetics-10/100 Base-TX VoIP Magnetics Modules RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C... | |
| SERIES YPM4G DESCRIPTION Transfomer 10/100/1000 Base-T Module Quad-Port RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0°C to +70°C PACKAGE SMD FEATURE - Meet IEEE802.3u and ANXI... |