Trigon Components, Inc. CSKZ Series

Description
SERIES CSKZ DESCRIPTION Extra Low Impedance CAPACITANCE RANGE 1 to 1000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.8 to 10x10.5 FEATURE •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is available for automatic insertion.
Datasheet
Description
SERIES CSKZ DESCRIPTION Extra Low Impedance CAPACITANCE RANGE 1 to 1000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.8 to 10x10.5 FEATURE •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is available for automatic insertion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CSKZ DESCRIPTION Extra Low Impedance CAPACITANCE RANGE 1 to 1000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.8 to 10x10.5 FEATURE •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is available for automatic insertion.
SERIESCSKZ
DESCRIPTIONExtra Low Impedance
CAPACITANCE RANGE1 to 1000uF
VOLTAGE RATING6.3V to 50V
OPERATING TEMPERATURE-55 to +105°C
PACKAGESMD 4x5.8 to 10x10.5
FEATURE•Designed for surface mounting on high density circuit board.
•Emboss carrier tape packing system is available for automatic insertion.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CSKZ Series
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Ceramic Capacitors - C11CF3R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701308 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers