Trigon Components, Inc. CMCA Series

Description
SERIES CMCA DESCRIPTION Axial Epoxy Coated CAPACITANCE RANGE 1pF to 2.2uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE +10 to +85°C PACKAGE Axial FEATURE •CMCR Axial leaded, Epoxy Coated Multilayer Ceramic Capacitors are building by superior moisture and shock resistant epoxy coating. •Epoxy resin coating creates excellent performance in humidity resistance, mechanical strength and heat resistance •Miniature size, large capacitance, tape and reel packaging suitable for auto-placement Standard size, various lead configuration
Datasheet
Description
SERIES CMCA DESCRIPTION Axial Epoxy Coated CAPACITANCE RANGE 1pF to 2.2uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE +10 to +85°C PACKAGE Axial FEATURE •CMCR Axial leaded, Epoxy Coated Multilayer Ceramic Capacitors are building by superior moisture and shock resistant epoxy coating. •Epoxy resin coating creates excellent performance in humidity resistance, mechanical strength and heat resistance •Miniature size, large capacitance, tape and reel packaging suitable for auto-placement Standard size, various lead configuration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CMCA DESCRIPTION Axial Epoxy Coated CAPACITANCE RANGE 1pF to 2.2uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE +10 to +85°C PACKAGE Axial FEATURE •CMCR Axial leaded, Epoxy Coated Multilayer Ceramic Capacitors are building by superior moisture and shock resistant epoxy coating. •Epoxy resin coating creates excellent performance in humidity resistance, mechanical strength and heat resistance •Miniature size, large capacitance, tape and reel packaging suitable for auto-placement Standard size, various lead configuration
SERIESCMCA
DESCRIPTIONAxial Epoxy Coated
CAPACITANCE RANGE1pF to 2.2uF
VOLTAGE RATING50VDC to 100VDC
OPERATING TEMPERATURE+10 to +85°C
PACKAGEAxial
FEATURE•CMCR Axial leaded, Epoxy Coated Multilayer Ceramic Capacitors are building by superior moisture and shock resistant epoxy coating.
•Epoxy resin coating creates excellent performance in humidity resistance, mechanical strength and heat resistance
•Miniature size, large capacitance, tape and reel packaging suitable for auto-placement
Standard size, various lead configuration
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CMCA Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature 10 to 85 C (50 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C513U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - C11AH620J-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers