Trigon Components, Inc. Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
| Product Name | Notes |
|---|---|
| SERIES EBLTT DESCRIPTION Design to Fit, High Stability IMPEDANCE RANGE 2 to 10db CURRENT RATING FREQUENCY 5MHz to 1300MHz PACKAGE TH FEATURE •Pair wire coil for high stability. | |
| SERIES EBS DESCRIPTION Design to Fit, High Stability IMPEDANCE RANGE CURRENT RATING FREQUENCY 0.6MHz to 3300MHz PACKAGE SMD FEATURE •Pair and triple wire coil for high stability high balance. | |
| SERIES ETCM DESCRIPTION Compact, Signal Line IMPEDANCE RANGE 30 to 2200 Ohm CURRENT RATING 80 to 450mA FREQUENCY 100MHz PACKAGE SMD 0805 to 1206 FEATURE •2-line type. •Small Size, Surface... | |
| SERIES IAD DESCRIPTION SMD Non-Flat Top INDUCTANCE RANGE IDC DCR PACKAGE SMD FEATURE •High frequency •Highest possible SRFs as well as excellent Q value. | |
| SERIES IAM DESCRIPTION SMD Flat Top INDUCTANCE RANGE 1.65 to 1000nH IDC 220 to 1200mA DCR 2.6 to 112mohm PACKAGE SMD 0603 to 1812 FEATURE •High frequency •Highest possible SRFs... | |
| SERIES IAW DESCRIPTION Radial, General Purpose INDUCTANCE RANGE IDC DCR PACKAGE Radial FEATURE •High frequency. •Highest Q values. | |
| SERIES ICH DESCRIPTION Radial Choke, Raised Bottom INDUCTANCE RANGE 10 to 47000uH IDC 0.081 to 2.90A DCR 0.04 to 96.40ohm PACKAGE Radial FEATURE •Open magnetic circuit construction. •Low cost and... | |
| SERIES ICR DESCRIPTION Radial Choke, Shielded INDUCTANCE RANGE 22 to 10000uH IDC 0.074 to 1.60A DCR 0.08 to 35ohm PACKAGE Radial FEATURE •Magnetically shield construction. •Ideal for use as an... | |
| SERIES IEP DESCRIPTION High Current Thru Hole Power Inductor INDUCTANCE RANGE 0.47 to 3.30uH IDC 14 to 41A DCR 0.75 to 6.30ohm PACKAGE THT FEATURE •Ultra low cost. •Shielded construction. | |
| SERIES IPK DESCRIPTION Radial Choke, General Purpose INDUCTANCE RANGE 1 to 1000uH IDC 0.12 to 9A DCR 0.01 to 8.70ohm PACKAGE Radial FEATURE •Open magnetic circuit construction. •Low cost and... | |
| SERIES ISTD DESCRIPTION ISTD01 ISTD 02 ISTD03 INDUCTANCE RANGE IDC DCR PACKAGE SMD FEATURE •Closed magnetic circuit for lowest EMI. •High performance low loss powder iron core. •Compatible with vapor... | |
| SERIES ISTR DESCRIPTION ISTR0302 ISTR0502 INDUCTANCE RANGE IDC DCR PACKAGE SMD FEATURE •Closed magnetic circuit for lowest EMI. •High current. •Compatible with vapor phase and infrared reflow soldering. | |
| SERIES ISTS DESCRIPTION ISTS0302 ISTS0502 ISTS1051 INDUCTANCE RANGE IDC DCR PACKAGE SMD FEATURE •Closed magnetic circuit for lowest EMI. •High current. | |
| SERIES ISTU0718 DESCRIPTION ISTU0718 INDUCTANCE RANGE 1.0 to 47uH IDC 0.31 to 2.10A DCR 0.103 to 0.85ohm PACKAGE SMD FEATURE •Closed magnetic circuit for lowest EMI. •Compact and thin. •Large... | |
| SERIES ISTU68 DESCRIPTION ISTU68 INDUCTANCE RANGE IDC DCR PACKAGE SMD FEATURE •Closed magnetic circuit for lowest EMI. •High current. | |
| SERIES ITC DESCRIPTION Toroidal Coil, Design to Fit INDUCTANCE RANGE IDC DCR PACKAGE TH FEATURE •Low cost, High current. •Lowest EMI. | |
| SERIES ITGZ / ITGB DESCRIPTION ITGZ19 ITGB19 INDUCTANCE RANGE IDC DCR PACKAGE TH FEATURE •Micro gap toroid technology. •Not easy magnetic saturation. | |
| SERIES ITK DESCRIPTION Toroidal Coil, Cased, Design to Fit INDUCTANCE RANGE IDC DCR PACKAGE TH FEATURE •Closed magnetic circuit for lowest EMI. •Low cost, High current. •Lowest EMI. | |
| SERIES ITLP / ITVP DESCRIPTION ITLP60 ITVP60 INDUCTANCE RANGE 150 to 1000uH IDC 0.50 to 1.70A DCR 0.21 to 1.70ohm PACKAGE TH FEATURE •To be high saturation for surface mounting.. | |
| SERIES ITP DESCRIPTION Power Choke, High Current INDUCTANCE RANGE IDC DCR PACKAGE Axial FEATURE •High rated current for high current circuits. •Have lot of dimensions to choose. | |
| SERIES ITX DESCRIPTION ITX2P ITX4P INDUCTANCE RANGE 0.49 to 300.42uH IDC 0.21 to 3.95A DCR 0.019 to 4.7ohm PACKAGE SMD |