Trigon Components, Inc. CAU Series

Description
SERIES CAU DESCRIPTION Wide Temperature Snap-in Terminal CAPACITANCE RANGE 47 to 22000uF VOLTAGE RATING 16V to 250V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial Snap-in 22x25 to 35x50 FEATURE •The CAU series features small. High ripple current units for medium-high voltage and 105ºC. •Plentiful selection for best circuit design.
Datasheet
Description
SERIES CAU DESCRIPTION Wide Temperature Snap-in Terminal CAPACITANCE RANGE 47 to 22000uF VOLTAGE RATING 16V to 250V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial Snap-in 22x25 to 35x50 FEATURE •The CAU series features small. High ripple current units for medium-high voltage and 105ºC. •Plentiful selection for best circuit design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CAU DESCRIPTION Wide Temperature Snap-in Terminal CAPACITANCE RANGE 47 to 22000uF VOLTAGE RATING 16V to 250V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial Snap-in 22x25 to 35x50 FEATURE •The CAU series features small. High ripple current units for medium-high voltage and 105ºC. •Plentiful selection for best circuit design.
SERIESCAU
DESCRIPTIONWide Temperature Snap-in Terminal
CAPACITANCE RANGE47 to 22000uF
VOLTAGE RATING16V to 250V
OPERATING TEMPERATURE-40 to +105°C
PACKAGERadial Snap-in 22x25 to 35x50
FEATURE•The CAU series features small. High ripple current units for medium-high voltage and 105ºC.
•Plentiful selection for best circuit design.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CAU Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - C17CF750K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details