Trigon Components, Inc. Datasheets for Thermistors
Thermistors are thermally-sensitive devices whose electrical resistance varies with temperature. Unlike RTDs and thermocouples, thermistors do not have standards associated with their resistance vs. temperature characteristics or curves.
Thermistors: Learn more
| Product Name | Notes |
|---|---|
| SERIES JNC DESCRIPTION Disc, Temperature Compensation ZERO POWER RESISTANCE 3 to 470000ohm THERMAL DISSIPATION CONSTANT 8 to 10mw_°C THERMAL TIME CONSTANT 14 to 28sec PACKAGE Radial FEATURE •Operating Temperature Range:... | |
| SERIES JNF DESCRIPTION Radial, Temperature Compensation ZERO POWER RESISTANCE 1K to 100Kohm THERMAL DISSIPATION CONSTANT 3mw_ Deg C THERMAL TIME CONSTANT 12sec PACKAGE Radial, Axial FEATURE •Operating Temperature Range: -40~120... | |
| SERIES JNS DESCRIPTION Disc, Power, Inrush Current Limiting ZERO POWER RESISTANCE 0.7 to 120ohm THERMAL DISSIPATION CONSTANT 14 to 32mw_ Deg C THERMAL TIME CONSTANT 17 to 124sec PACKAGE Radial... | |
| SERIES JNT DESCRIPTION Chip, Temperature Compensation ZERO POWER RESISTANCE 2K to 200Kohm THERMAL DISSIPATION CONSTANT <1.5mw_ Deg C THERMAL TIME CONSTANT <5sec PACKAGE SMD FEATURE •Operating Temperature Range: -40~125 Deg... | |
| SERIES JPD DESCRIPTION Chip SMD R1 MAX 0.10 to 50ohm V MAX 6 to 60V I MAX 40A PACKAGE SMD FEATURE •Nickel Terminals •Polyester isolating tape package •JPV: •Maximum Voltage:... | |
| SERIES JPR DESCRIPTION Polymeric, Radial R1 MAX 0.0064 to 8.00ohm V MAX 16 to 60V I MAX 40 to 100A PACKAGE Radial | |
| SERIES JPx DESCRIPTION Polymeric, Strap Type, 90~125 Deg C R1 MAX 0.007 to 0.340ohm V MAX 1 to 30V I MAX 100A PACKAGE Strap FEATURE •Nickel Terminals •Polyester isolating tape... |