Trigon Components, Inc. CALU Series

Description
SERIES CALU DESCRIPTION Ultra Low Impedance High Reliability CAPACITANCE RANGE 6.8 to 18000 VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 5x11 to 18x40 FEATURE •Load Life: 105 ºC 3000~6000 hrs •Ultra Low impedance at 100 kHz •High Quality.
Datasheet
Description
SERIES CALU DESCRIPTION Ultra Low Impedance High Reliability CAPACITANCE RANGE 6.8 to 18000 VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 5x11 to 18x40 FEATURE •Load Life: 105 ºC 3000~6000 hrs •Ultra Low impedance at 100 kHz •High Quality.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CALU DESCRIPTION Ultra Low Impedance High Reliability CAPACITANCE RANGE 6.8 to 18000 VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 5x11 to 18x40 FEATURE •Load Life: 105 ºC 3000~6000 hrs •Ultra Low impedance at 100 kHz •High Quality.
SERIESCALU
DESCRIPTIONUltra Low Impedance High Reliability
CAPACITANCE RANGE6.8 to 18000
VOLTAGE RATING6.3V to 100V
OPERATING TEMPERATURE-55 to +105°C
PACKAGERadial 5x11 to 18x40
FEATURE•Load Life: 105 ºC 3000~6000 hrs
•Ultra Low impedance at 100 kHz
•High Quality.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CALU Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers