Trigon Components, Inc. CSKL Series

Description
SERIES CSKL DESCRIPTION 5000 hrs Load Life CAPACITANCE RANGE 0.1 to 1000uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +105°C PACKAGE SMD 4x5.8 to 10x10.5 FEATURE •Chip type, with load life of 5000 hours, temperature range up to +105ºC. •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is available for automatic insertion.
Datasheet
Description
SERIES CSKL DESCRIPTION 5000 hrs Load Life CAPACITANCE RANGE 0.1 to 1000uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +105°C PACKAGE SMD 4x5.8 to 10x10.5 FEATURE •Chip type, with load life of 5000 hours, temperature range up to +105ºC. •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is available for automatic insertion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CSKL DESCRIPTION 5000 hrs Load Life CAPACITANCE RANGE 0.1 to 1000uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +105°C PACKAGE SMD 4x5.8 to 10x10.5 FEATURE •Chip type, with load life of 5000 hours, temperature range up to +105ºC. •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is available for automatic insertion.
SERIESCSKL
DESCRIPTION5000 hrs Load Life
CAPACITANCE RANGE0.1 to 1000uF
VOLTAGE RATING4V to 50V
OPERATING TEMPERATURE-40 to +105°C
PACKAGESMD 4x5.8 to 10x10.5
FEATURE•Chip type, with load life of 5000 hours, temperature range up to +105ºC.
•Designed for surface mounting on high density circuit board.
•Emboss carrier tape packing system is available for automatic insertion.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CSKL Series
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Polymer - 127GXX010MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers