Trigon Components, Inc. CXH Series

Description
SERIES CXH DESCRIPTION General Purpose Wide Temperature CAPACITANCE RANGE 0.47 to 15000uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -55 to +105°C PACKAGE Axial 5x12.5 to 22x50 FEATURE •Extended operating temperature. •Wide range of capacitance and voltage rating. •1000 hours endurance rating. •Small sizes •High ripple current rating. •Low leakage current
Datasheet
Description
SERIES CXH DESCRIPTION General Purpose Wide Temperature CAPACITANCE RANGE 0.47 to 15000uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -55 to +105°C PACKAGE Axial 5x12.5 to 22x50 FEATURE •Extended operating temperature. •Wide range of capacitance and voltage rating. •1000 hours endurance rating. •Small sizes •High ripple current rating. •Low leakage current
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CXH DESCRIPTION General Purpose Wide Temperature CAPACITANCE RANGE 0.47 to 15000uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -55 to +105°C PACKAGE Axial 5x12.5 to 22x50 FEATURE •Extended operating temperature. •Wide range of capacitance and voltage rating. •1000 hours endurance rating. •Small sizes •High ripple current rating. •Low leakage current
SERIESCXH
DESCRIPTIONGeneral Purpose Wide Temperature
CAPACITANCE RANGE0.47 to 15000uF
VOLTAGE RATING6.3V to 100V
OPERATING TEMPERATURE-55 to +105°C
PACKAGEAxial 5x12.5 to 22x50
FEATURE•Extended operating temperature.
•Wide range of capacitance and voltage rating.
•1000 hours endurance rating.
•Small sizes
•High ripple current rating.
•Low leakage current
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CXH Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers