Trigon Components, Inc. CAE Series

Description
SERIES CAE DESCRIPTION Ultra Miniature CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •This series is designed to meet the demand of equipments for greatly reduced size and thickness. Such as VCR, Car Radio, Microcassette, Small Calculator & Timepiece.
Datasheet
Description
SERIES CAE DESCRIPTION Ultra Miniature CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •This series is designed to meet the demand of equipments for greatly reduced size and thickness. Such as VCR, Car Radio, Microcassette, Small Calculator & Timepiece.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERIES CAE DESCRIPTION Ultra Miniature CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •This series is designed to meet the demand of equipments for greatly reduced size and thickness. Such as VCR, Car Radio, Microcassette, Small Calculator & Timepiece.
SERIESCAE
DESCRIPTIONUltra Miniature
CAPACITANCE RANGE0.1 to 100uF
VOLTAGE RATING6.3V to 50V
OPERATING TEMPERATURE-40 to +85°C
PACKAGERadial 4x7 to 6.3x7
FEATURE•This series is designed to meet the demand of equipments for greatly reduced size and thickness.
Such as VCR, Car Radio, Microcassette, Small Calculator & Timepiece.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CAE Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose; Automotive
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MACQRL150 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908551P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers