Trigon Components, Inc. Datasheets for Aluminum Electrolytic Capacitors
Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not.
Aluminum Electrolytic Capacitors: Learn more
| Product Name | Notes |
|---|---|
| SERIES CAB DESCRIPTION Smaller-Sized Low Leakage CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to 85°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •This series is... | |
| SERIES CAC DESCRIPTION Miniature CAPACITANCE RANGE 0.1 to 22000uF VOLTAGE RATING 6.3V to 250V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 5x11 to 22x40 FEATURE •One rank smaller size than... | |
| SERIES CAD DESCRIPTION Wide Temperature for Switching Power Supply CAPACITANCE RANGE 1to 1000uF VOLTAGE RATING 6.3V to 63V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 8x11.5 to 12.5x34.5 FEATURE •The... | |
| SERIES CADL DESCRIPTION Super Capacitor, Double Layer (Stacked Coin Type) CAPACITANCE RANGE 0.15 to 4.0F VOLTAGE RATING 2.7 to 5.5V OPERATING TEMPERATURE -25 ~ +70°C PACKAGE Radial FEATURE •Small sized,... | |
| SERIES CAE DESCRIPTION Ultra Miniature CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •This series is designed... | |
| SERIES CAF DESCRIPTION Ultra Miniature Wide Temperature CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial 4x7 to 6.3x7 FEATURE The CAF... | |
| SERIES CAG DESCRIPTION Ultra Miniature Wide Voltage Range CAPACITANCE RANGE 0.1 to 220uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •This... | |
| SERIES CAI DESCRIPTION Ultra Miniature Low Profile CAPACITANCE RANGE 0.1 to 330uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 4x5 to 6.3x5 FEATURE •The CAI... | |
| SERIES CAJ DESCRIPTION Low Leakage Current CAPACITANCE RANGE Low Leakage Current VOLTAGE RATING 0.1to 330uF OPERATING TEMPERATURE 6.3V to 100V PACKAGE Radial 5x11 to 18x40 FEATURE •Leakage current increase is... | |
| SERIES CAK DESCRIPTION Bipolar Type CAPACITANCE RANGE 1 to 33uF VOLTAGE RATING 50V MAX. OPERATING TEMPERATURE -40 to +85? PACKAGE Radial 10x20 to 25.4x41 FEATURE •Electrolytic capacitors have not been... | |
| SERIES CAL DESCRIPTION Low Impedance High Reliability CAPACITANCE RANGE 0.47 to 15000uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -55 to +105? PACKAGE Radial 5x11 to 18x35.5 FEATURE •Load Life:... | |
| SERIES CALU DESCRIPTION Ultra Low Impedance High Reliability CAPACITANCE RANGE 6.8 to 18000 VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 5x11 to 18x40 FEATURE •Load... | |
| SERIES CAM DESCRIPTION Wide Temperature High Voltage CAPACITANCE RANGE 1 to 470pF VOLTAGE RATING 160V to 250V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial 6x11 to 25.4x51 FEATURE •This series... | |
| SERIES CAN DESCRIPTION Non Polar CAPACITANCE RANGE 0.47 to 6800uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -40 to +85? PACKAGE Radial 5x11 to 18x35.5 FEATURE •These are non-polar capacitors... | |
| SERIES CAO DESCRIPTION Miniature Wide Temperature CAPACITANCE RANGE 0.47 to 22000uF VOLTAGE RATING 6.3V to 250V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 5x11 to 22x40 FEATURE •The CAO series... | |
| SERIES CAP DESCRIPTION Miniature Size Wide Temperature CAPACITANCE RANGE 0.47 to 22000uF VOLTAGE RATING 6.3V to 250V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 5x11 to 22x40 FEATURE •The CAP... | |
| SERIES CAQ DESCRIPTION Wide Temperature High Stability CAPACITANCE RANGE 22 to 2200pF VOLTAGE RATING 6.3V to 63V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 8x11.5 to 12.5x34.5 FEATURE •For switching... | |
| SERIES CAR DESCRIPTION General Purpose CAPACITANCE RANGE 0.1 to 33000uF VOLTAGE RATING 6.3V to 350V OPERATING TEMPERATURE -40 to +85? PACKAGE Radial 5x11 to 25.4x41 FEATURE •Specially designed for smaller... | |
| SERIES CAS DESCRIPTION Smaller Size Wide Temperature Range CAPACITANCE RANGE 22 to 2200pF VOLTAGE RATING 6.3V to 63V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 10x12.5 to 18x35.5 FEATURE •Suited... | |
| SERIES CAT DESCRIPTION Low Noise CAPACITANCE RANGE 0.47 to 47uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 5x11.5 to 10x13.5 FEATURE •These capacitors will have... | |
| SERIES CAU DESCRIPTION Wide Temperature Snap-in Terminal CAPACITANCE RANGE 47 to 22000uF VOLTAGE RATING 16V to 250V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial Snap-in 22x25 to 35x50 FEATURE •The... | |
| SERIES CAV DESCRIPTION Super-Mini Low Leakage High Temperature CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 4V to 63V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •7mm... | |
| SERIES CAW DESCRIPTION Wide Temperature CAPACITANCE RANGE 0.47 to 10000uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -40 to +105°C PACKAGE Radial 6x11 to 25.4x51 FEATURE •Operation at 105ºC is... | |
| SERIES CAY DESCRIPTION Low Profile Wide Temperature CAPACITANCE RANGE 2.2 to 10000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 5x9 to 18x25 FEATURE •Used space-saving... | |
| SERIES CAZ DESCRIPTION Super Long Life CAPACITANCE RANGE 6.8 to 220uF VOLTAGE RATING 160V to 450V OPERATING TEMPERATURE -25 to +105°C PACKAGE Radial 10x16 to 18x31.5 FEATURE •Load life :... | |
| SERIES CSEL DESCRIPTION Long Life Assurance CAPACITANCE RANGE 0.1 to 1000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.8 to 10x10.5 FEATURE •Chip type, with... | |
| SERIES CSHT DESCRIPTION Wide Temperature CAPACITANCE RANGE 0.1 to 1500uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +105? PACKAGE SMD 4x5.4 to 10x10.5 FEATURE •Chip type, operating with... | |
| SERIES CSKH DESCRIPTION High Reliability CAPACITANCE RANGE 10 to 330uF VOLTAGE RATING 10V to 50V OPERATING TEMPERATURE -40 to +125°C PACKAGE SMD 6.3x7.7 to 10x10.5 FEATURE •Chip type, high temperature... | |
| SERIES CSKL DESCRIPTION 5000 hrs Load Life CAPACITANCE RANGE 0.1 to 1000uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +105°C PACKAGE SMD 4x5.8 to 10x10.5 FEATURE •Chip type,... | |
| SERIES CSKP DESCRIPTION Non-Polarized Wide Temperature CAPACITANCE RANGE 0.1 to 47uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.8 to 6.3x5.8 FEATURE •Designed for surface... | |
| SERIES CSKZ DESCRIPTION Extra Low Impedance CAPACITANCE RANGE 1 to 1000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.8 to 10x10.5 FEATURE •Designed for surface... | |
| SERIES CSLZ DESCRIPTION Low Impedance CAPACITANCE RANGE 1 to 1500uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.4 to 10x10.5 FEATURE •Chip type, low impedance,... | |
| SERIES CSNP DESCRIPTION Non-Polarized CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE SMD 4x5.4 to 6.3x7.7 FEATURE •Designed for surface mounting on... | |
| SERIES CSSS DESCRIPTION General Purpose CAPACITANCE RANGE 0.1 to 1500uF VOLTAGE RATING 4V to 100V OPERATING TEMPERATURE -40 to +85°C PACKAGE SMD 4x5.4 to 10x10.5 FEATURE •Designed for surface mounting... | |
| SERIES CXA DESCRIPTION General Purpose CAPACITANCE RANGE 0.47 to 15000uF VOLTAGE RATING 6.3V to 450V OPERATING TEMPERATURE -40 to +105? PACKAGE Axial 5x12.5 to 22x50 FEATURE •Wide range of capacitance... | |
| SERIES CXH DESCRIPTION General Purpose Wide Temperature CAPACITANCE RANGE 0.47 to 15000uF VOLTAGE RATING 6.3V to 100V OPERATING TEMPERATURE -55 to +105°C PACKAGE Axial 5x12.5 to 22x50 FEATURE •Extended operating... | |
| SERIES CXL DESCRIPTION Low Leakage CAPACITANCE RANGE 0.10 to 100uF VOLTAGE RATING 10V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Axial 5x12.5 to 10x25 FEATURE •Wide capacitance rating. •Small... | |
| SERIES CXN DESCRIPTION Non-Polar CAPACITANCE RANGE 0.47 to 1000 VOLTAGE RATING 16V to 100V OPERATING TEMPERATURE -40 to +85°C PACKAGE Axial 6x16 to 16x30 FEATURE •Non-polarized construction. •Wide range of... | |
| SERIES CAX DESCRIPTION Low Profile CAPACITANCE RANGE 2.2 to 10000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 5x9 to 18x25 FEATURE •Miniaturized low profile. •High... |