Trigon Components, Inc. Datasheets for Chip Capacitors
Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more
| Product Name | Notes |
|---|---|
| SERIES CP0612 DESCRIPTION Chip, Low ESL Performance CAPACITANCE RANGE 10nF to 150nF VOLTAGE RATING 50VDC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0612 FEATURE •Standard size with thin thickness. •Small... | |
| SERIES CPD DESCRIPTION Chip, Medium / High Voltage CAPACITANCE RANGE 100pF to 1.2uF VOLTAGE RATING 100VDC to 2000VDC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0805 to 2220 FEATURE -... | |
| SERIES CPH (Hi-V) DESCRIPTION Chip, High Voltage CAPACITANCE RANGE 10pF to 1.5uF VOLTAGE RATING 100VDC to 3000VDC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0603, 0805, 1206, 1210, 1808, 1812... | |
| SERIES CPH(Y2) DESCRIPTION Chip, Safety Certified CAPACITANCE RANGE 3pF to 2200pF VOLTAGE RATING 250VAC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 1808, 1812, 2211 FEATURE •TRIGON’s Safety Certified Multilayer Ceramic... | |
| SERIES CPH(Y2) DESCRIPTION Safety Certified, Y2, Ceramic Chip CAPACITANCE RANGE 3pF to 2200pF VOLTAGE RATING 250VAC OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE SMD 1808 to 2211 FEATURE •TRIGON’s... | |
| SERIES CPH(Y3) DESCRIPTION Chip, Safety Certified CAPACITANCE RANGE 5pF to 1000pF VOLTAGE RATING 250VAC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 1808 FEATURE •TRIGON Multilayer Ceramic chip capacitors supplied in... | |
| SERIES CPH(Y3) DESCRIPTION Safety Certified, Y3, Ceramic Chip CAPACITANCE RANGE 5pF to 1000pF VOLTAGE RATING 250VAC OPERATING TEMPERATURE -55 to +125 Deg C PACKAGE SMD 1808 FEATURE •TRIGON Multilayer Ceramic... | |
| SERIES CPH DESCRIPTION Chip CAPACITANCE RANGE 0.5pF to 100uF VOLTAGE RATING 4VDC to 50VDC OPERATING TEMPERATURE -55 to +125 deg C PACKAGE SMD 0201 to 1812 FEATURE •Standard EIA Chip... | |
| SERIES CPU DESCRIPTION Chip, High Power / High Q CAPACITANCE RANGE 0.5pF to 1000pF VOLTAGE RATING 25VDC to 50VDC OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0402 to 2225 FEATURE... | |
| SERIES CSEL DESCRIPTION Long Life Assurance CAPACITANCE RANGE 0.1 to 1000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.8 to 10x10.5 FEATURE •Chip type, with... | |
| SERIES CSHT DESCRIPTION Wide Temperature CAPACITANCE RANGE 0.1 to 1500uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +105? PACKAGE SMD 4x5.4 to 10x10.5 FEATURE •Chip type, operating with... | |
| SERIES CSKH DESCRIPTION High Reliability CAPACITANCE RANGE 10 to 330uF VOLTAGE RATING 10V to 50V OPERATING TEMPERATURE -40 to +125°C PACKAGE SMD 6.3x7.7 to 10x10.5 FEATURE •Chip type, high temperature... | |
| SERIES CSKL DESCRIPTION 5000 hrs Load Life CAPACITANCE RANGE 0.1 to 1000uF VOLTAGE RATING 4V to 50V OPERATING TEMPERATURE -40 to +105°C PACKAGE SMD 4x5.8 to 10x10.5 FEATURE •Chip type,... | |
| SERIES CSKP DESCRIPTION Non-Polarized Wide Temperature CAPACITANCE RANGE 0.1 to 47uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.8 to 6.3x5.8 FEATURE •Designed for surface... | |
| SERIES CSKZ DESCRIPTION Extra Low Impedance CAPACITANCE RANGE 1 to 1000uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.8 to 10x10.5 FEATURE •Designed for surface... | |
| SERIES CSLZ DESCRIPTION Low Impedance CAPACITANCE RANGE 1 to 1500uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -55 to +105°C PACKAGE SMD 4x5.4 to 10x10.5 FEATURE •Chip type, low impedance,... | |
| SERIES CSNP DESCRIPTION Non-Polarized CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE SMD 4x5.4 to 6.3x7.7 FEATURE •Designed for surface mounting on... | |
| SERIES CSSS DESCRIPTION General Purpose CAPACITANCE RANGE 0.1 to 1500uF VOLTAGE RATING 4V to 100V OPERATING TEMPERATURE -40 to +85°C PACKAGE SMD 4x5.4 to 10x10.5 FEATURE •Designed for surface mounting... |