Trigon Components, Inc. CCD-Y Series

Description
SERIES CCD-Y DESCRIPTION Class I Epoxy Coated, Wide Temperature CAPACITANCE RANGE 0.5pF to 1000pF VOLTAGE RATING 50VDC to 500VDC OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial FEATURE High Temperature Stable • Established Reliability • Coated with flame-retardant epoxy resin, UL94V-0 Relative Standards •IEC 384-8 1988 (Fixed capacitors of ceramic dielectric, class 1 •GB/T 5966-1996(Fixed capacitors of ceramic dielectric, class 1)
Description
SERIES CCD-Y DESCRIPTION Class I Epoxy Coated, Wide Temperature CAPACITANCE RANGE 0.5pF to 1000pF VOLTAGE RATING 50VDC to 500VDC OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial FEATURE High Temperature Stable • Established Reliability • Coated with flame-retardant epoxy resin, UL94V-0 Relative Standards •IEC 384-8 1988 (Fixed capacitors of ceramic dielectric, class 1 •GB/T 5966-1996(Fixed capacitors of ceramic dielectric, class 1)

Suppliers

Company
Product
Description
Supplier Links
SERIES CCD-Y DESCRIPTION Class I Epoxy Coated, Wide Temperature CAPACITANCE RANGE 0.5pF to 1000pF VOLTAGE RATING 50VDC to 500VDC OPERATING TEMPERATURE -25 to +125 deg C PACKAGE Radial FEATURE High Temperature Stable • Established Reliability • Coated with flame-retardant epoxy resin, UL94V-0 Relative Standards •IEC 384-8 1988 (Fixed capacitors of ceramic dielectric, class 1 •GB/T 5966-1996(Fixed capacitors of ceramic dielectric, class 1)
SERIESCCD-Y
DESCRIPTIONClass I Epoxy Coated, Wide Temperature
CAPACITANCE RANGE0.5pF to 1000pF
VOLTAGE RATING50VDC to 500VDC
OPERATING TEMPERATURE-25 to +125 deg C
PACKAGERadial
FEATUREHigh Temperature Stable
• Established Reliability
• Coated with flame-retardant epoxy resin, UL94V-0
Relative Standards
•IEC 384-8 1988 (Fixed capacitors of ceramic dielectric, class 1
•GB/T 5966-1996(Fixed capacitors of ceramic dielectric, class 1)
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Capacitors
Product Number CCD-Y Series
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -25 to 125 C (-13 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers